SNJ54AC00FK Quadruple 2-Input Positive-NAND Gates
The SNJ54AC00FK is a high-quality integrated circuit manufactured by Texas Instruments, designed for a wide array of electronic applications. This component belongs to the AC series, which is renowned for its fast switching speeds and robust performance. The SNJ54AC00FK features quadruple 2-input positive-NAND gates, making it an essential building block for digital systems that require logic operations.
Key Features
- Logic Type: NAND Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Output Type: Standard
- Voltage - Supply: 2 V ~ 6 V
- Operating Temperature: -55°C ~ 125°C
- Mounting Type: Surface Mount
- Package / Case: LCC-20 (Ceramic Leadless Chip Carrier)
- High-Speed Performance: Greater than 24MHz (typical) at 5V
The SNJ54AC00FK is characterized by its high-speed performance, capable of operating at frequencies greater than 24MHz (typical) at a 5V supply voltage. This makes it suitable for high-speed computing, signal processing, and timing circuits where rapid logic decisions are critical.
With its wide operating voltage range of 2V to 6V, the SNJ54AC00FK can be integrated into systems with varying power requirements without compromising logic level integrity. The operating temperature range of -55°C to 125°C ensures reliability and functionality under extreme conditions, making it ideal for industrial and military applications.
The device comes in a durable LCC-20 package, which is a ceramic leadless chip carrier designed for surface mounting on printed circuit boards (PCBs). This package type offers excellent thermal and electrical performance, ensuring that the SNJ54AC00FK can handle the rigors of complex electronic systems.
Whether you're designing a new digital device or looking to replace an existing logic gate in a circuit, the SNJ54AC00FK from Texas Instruments provides the reliability and performance needed to meet the demands of a wide range of applications.