EN
  • EN
  • DE

SNJ54ACT04FK

Part No SNJ54ACT04FK
Manufacturer Texas Instruments
Description Military 6-ch, 4.5-V to 5.5-V inverters with TTL-compatible CMOS inputs 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Lead, Tin
Height 2.03 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function Inverter
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 6
Number of Elements 6
Number of Gates 6
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 9 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1205125-SNJ54ACT04FK
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ACT04FK CAD Model

Description

The SNJ54ACT04FK is a high-performance, military-grade hex inverter integrated circuit produced by Texas Instruments, designed for a wide range of digital applications. This device consists of six independent inverters, providing robust logic signal inversion with high noise immunity and stable performance over a broad range of operating conditions.

Key Features:

  • Logic Type: Hex Inverter - The device contains six individual inverter gates in a single package, offering compact and efficient logic inversion.
  • Operating Voltage Range: 4.5V to 5.5V - Compatible with standard 5V digital systems, ensuring easy integration into a variety of circuit designs.
  • High Output Drive: Capable of driving up to 24mA, this inverter can directly drive LEDs and other high-current loads without additional buffering.
  • Operating Temperature: -55°C to 125°C - Suitable for military and aerospace applications where extreme temperature performance is required.
  • Logic Family: ACT - Advanced CMOS technology provides low power consumption along with high speed, making it ideal for power-sensitive applications.
  • Package Type: LCCC (Ceramic Leadless Chip Carrier) - The SNJ54ACT04FK is offered in a rugged and reliable package that ensures performance under harsh conditions.

Applications:

The SNJ54ACT04FK is versatile and can be used in a variety of digital systems, including:

  • Military and aerospace electronics
  • Communication infrastructure
  • High-reliability industrial equipment
  • Signal processing units
  • Logic level translation

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SNJ54ACT04FK is no exception. This device meets stringent military specifications, ensuring it performs reliably in the most demanding situations. With its durable construction and proven technology, the SNJ54ACT04FK from Texas Instruments is an excellent choice for applications requiring high-performance logic inversion with uncompromising reliability.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.7691 $59.7691
3+ $49.0414 $147.1242
4+ $47.5088 $190.0352
5+ $45.9763 $229.8815
6+ $44.4437 $266.6622
8+ $39.8461 $318.7688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess