EN
  • EN
  • DE

SNJ54AHC02J

Part No SNJ54AHC02J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54AHC02 QUADRUPLE 2-INPUT POSITI / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54AHC02
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673829-SNJ54AHC02J
Ultra Librarian 3D Model Ultra Librarian SNJ54AHC02J CAD Model

Description

Product Overview: SNJ54AHC02J

The SNJ54AHC02J is a high-performance, quadruple 2-input positive-NOR gate integrated circuit (IC) from Texas Instruments, designed for use in a wide range of digital logic applications. This IC is part of the advanced high-speed CMOS (AHC) family, which ensures a good balance between speed and power consumption, making it suitable for battery-powered and energy-efficient devices.

Key Features

  • Logic Type: The device features quadruple 2-input positive-NOR gates, which provide the functionality of four NOR gates in a single package, thus saving space and reducing complexity in circuit designs.
  • Operating Voltage: It operates over a broad voltage range of 2V to 5.5V, providing compatibility with a variety of logic levels and enabling use in mixed-voltage systems.
  • High-Speed: The AHC series is known for its high-speed operation, allowing for quick signal processing and minimal propagation delays, which is crucial for high-speed digital systems.
  • Low Power Consumption: Despite its high-speed capabilities, the SNJ54AHC02J maintains low power consumption, making it an energy-efficient choice for modern electronic designs.
  • Package Type: This IC comes in a robust ceramic flat (J) package, which provides excellent thermal performance and reliability, suitable for military or aerospace applications that require high levels of durability.
  • Temperature Range: The device is characterized for operation from -55°C to 125°C, ensuring reliable performance under extreme temperature conditions.

Applications

The SNJ54AHC02J is versatile and can be used in various applications such as:

  • Logic function implementation
  • Signal gating
  • Control systems
  • Power management systems
  • Communication systems
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54AHC02J is no exception. It is designed and manufactured to meet the stringent requirements of the highest quality standards, ensuring reliable operation in critical and demanding applications.

With its combination of high-speed performance, low power consumption, and wide operating temperature range, the SNJ54AHC02J from Texas Instruments is an excellent choice for designers looking to implement efficient and reliable digital logic functions in their systems.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3418 $53.3672
10+ $10.9471 $109.4710
15+ $10.6050 $159.0750
20+ $10.2629 $205.2580
26+ $9.9208 $257.9408
34+ $8.8945 $302.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess