EN
  • EN
  • DE

SNJ54AHCT14W

Part No SNJ54AHCT14W
Manufacturer Texas Instruments
Description Military 6-ch, 4.5-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -8 mA
Lead Free Contains Lead
Length 9.21 mm
Logic Function Inverter, Schmitt Trigger
Low Level Output Current 8 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 6
Number of Elements 6
Number of Gates 6
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 9 ns
Quiescent Current 2 µA
RoHS Non-Compliant
Thickness 1.59 mm
Turn-On Delay Time 9 ns
Width 5.97 mm
Win Source Part Number 1217617-SNJ54AHCT14W
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54AHCT14W CAD Model

Description

Product Overview: SNJ54AHCT14W from Texas Instruments

The SNJ54AHCT14W is a high-performance, hex Schmitt-trigger inverter integrated circuit (IC) designed and manufactured by the industry-leading semiconductor company, Texas Instruments (TI). This IC is specifically crafted to deliver precise waveform shaping with multiple Schmitt-trigger inputs, making it an ideal component for a range of digital electronics applications where noise immunity and linearity are critical.

Constructed with advanced silicon-gate CMOS technology, the SNJ54AHCT14W offers a perfect blend of low power consumption and high-speed operation. The device operates over a broad voltage range from 4.5V to 5.5V, ensuring compatibility with TTL logic levels while providing the benefits of CMOS technology, such as increased immunity to electrical noise.

The hex inverter configuration of the SNJ54AHCT14W comprises six independent inverters with Schmitt-trigger inputs. Each inverter input has a built-in hysteresis, which significantly enhances noise margin and transforms slowly changing input signals into sharply defined jitter-free output signals. This feature makes the SNJ54AHCT14W particularly useful in applications where signals are prone to noise or slow rise and fall times, such as in signal conditioning, pulse shaping, and in digital circuits requiring stable switching behaviors.

Encased in a durable ceramic package, the SNJ54AHCT14W is designed to meet the stringent requirements of military and aerospace applications. It is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliable performance in extreme environments. The robust package also provides excellent mechanical and chemical resistance, further enhancing the device's longevity and reliability.

For designers and engineers looking for a dependable solution to manage signal integrity, the SNJ54AHCT14W is a top-tier choice. Its combination of high-speed operation, low power consumption, and noise immunity make it a versatile component for implementing in digital logic systems, wave-shaping circuits, and any application where reliable inverting functions are necessary.

With Texas Instruments' commitment to quality and performance, the SNJ54AHCT14W is a testament to their legacy of providing innovative and robust integrated circuits for the most demanding electronic applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.3208 $53.3208
3+ $43.7504 $131.2512
4+ $42.3832 $169.5328
5+ $41.0160 $205.0800
7+ $39.6488 $277.5416
9+ $35.5472 $319.9248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess