SNJ54AHCT240J Octal Buffers/Drivers with 3-State Outputs
The SNJ54AHCT240J, manufactured by Texas Instruments, is an integrated circuit that belongs to the AHCT family of high-speed CMOS devices. It is designed to provide octal buffers and drivers with 3-state outputs, which is an essential component for a wide range of digital applications. This particular model is encapsulated in a robust J-lead ceramic package, ensuring high durability and optimal performance in demanding environments.
Key Features:
- Logic Type: Octal Buffers/Drivers with 3-State Outputs
- Operating Voltage Range: 4.5V to 5.5V, making it compatible with TTL logic levels.
- Output Drive Capability: Capable of driving up to 15 LSTTL loads, providing sufficient current for most applications.
- 3-State Outputs: The outputs can be put in a high impedance state, allowing for bus-oriented applications.
- Package Type: The J-lead ceramic package ensures high reliability and performance.
- Temperature Range: The device is specified for operation from -55°C to 125°C, making it suitable for military or aerospace applications.
Applications:
The SNJ54AHCT240J is ideal for a variety of digital applications, including:
- Bus Interface
- Data Path Drivers
- Input/Output Port Drivers
- Memory Address Drivers
- Control Line Drivers
Quality and Reliability:
Texas Instruments is known for their commitment to quality, and the SNJ54AHCT240J is no exception. It is designed to meet or exceed the stringent requirements of the military and aerospace industries, ensuring long-term reliability and performance. The ceramic package provides additional protection against harsh environmental conditions and mechanical stresses.
For detailed specifications, application notes, and additional information, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.