EN
  • EN
  • DE

SNJ54AHCT541W

Part No SNJ54AHCT541W
Manufacturer Texas Instruments
Description Military 8-ch, 4.5-V to 5.5-V buffers with TTL-compatible CMOS inputs 20-CFP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.45 mm
High Level Output Current -8 mA
Lead Free Contains Lead
Length 13.09 mm
Logic Function Buffer
Low Level Output Current 8 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 12 ns
Quiescent Current 4 µA
RoHS Non-Compliant
Thickness 1.84 mm
Width 6.92 mm
Win Source Part Number 1168437-SNJ54AHCT541W
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54AHCT541W CAD Model

Description

The SNJ54AHCT541W is a high-performance integrated circuit from Texas Instruments, designed to offer a robust solution for digital signal buffering and driving. This octal buffer and line driver features non-inverting 3-state outputs, making it an ideal choice for interfacing between different logic levels or driving heavy loads with minimal signal degradation.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Logic Family: AHCT
  • Operating Voltage: 4.5V to 5.5V, accommodating standard TTL logic levels.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring compatibility with various logic families.
  • Package: The device is housed in a durable ceramic flat package (CFP), providing reliable performance even under harsh environmental conditions.
  • Temperature Range: Military-grade temperature range from -55°C to 125°C, suitable for use in extreme operating environments.

Applications

The SNJ54AHCT541W is versatile and can be used in a wide range of applications, including:

  • Bus driver interfaces
  • Memory driving
  • Input/Output port expansion
  • Signal buffering for data transmission lines

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SNJ54AHCT541W is no exception, with rigorous testing procedures ensuring that each device meets the highest standards. This product is suitable for mission-critical applications where failure is not an option.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the SNJ54AHCT541W into their projects. Texas Instruments also offers dedicated technical support to address any questions or issues that may arise during the design, development, or deployment phases.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.3230 $71.3230
2+ $58.5215 $117.0430
3+ $56.6927 $170.0781
4+ $54.8639 $219.4556
5+ $53.0351 $265.1755
7+ $47.5487 $332.8409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,537 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess