The SNJ54AHCT573W is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and functionality in various electronic applications. This octal transparent D-type latch is designed for 4.5-V to 5.5-V VCC operation and is a crucial component in the realm of digital systems where data buffering is required.
Key Features
- Logic Type: Octal D-Type Latch with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, accommodating a range of power supplies
- IC Package Type: Ceramic Flatpack (W) for robustness and thermal resilience
- Output Current: -8 mA to 8 mA, providing balanced drive capabilities
- Propagation Delay Time: Fast output enable and disable times ensuring quick response in critical applications
- Temperature Range: Military-grade with a range of -55°C to 125°C, suitable for extreme environments
- Compatibility: Inputs are TTL-voltage compatible, allowing for easy integration with existing TTL logic
Applications
The SNJ54AHCT573W is designed for a wide range of applications, including:
- Buffering and data storage in industrial control systems
- Communication systems where data integrity is paramount
- Complex computing systems requiring stable and reliable data latching
- Automotive and aerospace electronics where temperature extremes are common
Quality and Reliability
Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SNJ54AHCT573W is no exception, with its military-grade temperature range and robust ceramic packaging ensuring performance in the most demanding conditions. Users can trust this component for applications where failure is not an option.
Ordering Information
To order the SNJ54AHCT573W or to obtain more information about pricing and availability, visit the Texas Instruments website or contact an authorized distributor. Ensure that your project benefits from the quality and performance that this TI component offers.