EN
  • EN
  • DE

SNJ54ALS541J

Part No SNJ54ALS541J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336214-SNJ54ALS541J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS541J CAD Model

Description

The SNJ54ALS541J is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the Advanced Low-Power Schottky (ALS) family, known for its combination of high speed and low power consumption.

Key Features

  • Octal Buffers and Line Drivers: The SNJ54ALS541J features eight buffers and line drivers with 3-state outputs, which can be used to increase the drive strength of a signal or to isolate multiple bus systems.
  • Bi-Directional Communication: Each buffer can transmit data in both directions, making it versatile for bidirectional bus interfacing.
  • 3-State Outputs: The 3-state outputs allow the device to be disconnected from the bus, effectively providing a high-impedance state that prevents interference with other devices connected to the same bus.
  • Wide Operating Voltage Range: The SNJ54ALS541J operates over a wide voltage range, accommodating various applications and system requirements.
  • Low Power Consumption: As part of the ALS series, this IC maintains low power consumption without compromising on speed, making it suitable for power-sensitive designs.

Applications

The SNJ54ALS541J is commonly used in a variety of digital applications, including:

  • Data bus buffering and isolation
  • Memory address driving
  • Input/output port expansion
  • Signal strengthening for long bus lines

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SNJ54ALS541J is no exception. It is designed to meet strict industry standards, ensuring consistent performance and durability across a range of operating conditions.

Package and Availability

The SNJ54ALS541J is available in a robust ceramic package that provides excellent thermal and mechanical characteristics, ensuring reliable operation even in harsh environments. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3300 $57.9900
7+ $15.8606 $111.0242
10+ $15.3649 $153.6490
14+ $14.8693 $208.1702
18+ $14.3736 $258.7248
24+ $12.8867 $309.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess