EN
  • EN
  • DE

MAX9388EUP+T

Part No MAX9388EUP+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 4:1 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply ±2.375V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MAX9388
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075844-MAX9388EUP+T
Ultra Librarian 3D Model Ultra Librarian MAX9388EUP+T CAD Model

Description

Maxim Integrated MAX9388EUP+T Product Overview

The MAX9388EUP+T from Maxim Integrated is a high-performance, low-voltage, quad 2:1 multiplexer that offers a robust solution for routing high-speed differential signals. Designed with precision and reliability in mind, this device is ideal for applications requiring the selection or redirection of differential signals, such as LVDS, LVPECL, or CML systems.

Key Features

  • High-Speed Operation: The MAX9388EUP+T is capable of handling very high data rates, making it suitable for applications in telecommunications, data communications, and high-speed data processing.
  • Low-Voltage Operation: It operates from a single +3.3V supply voltage, ensuring compatibility with modern low-voltage systems and helping to reduce power consumption.
  • Differential Signal Support: This multiplexer is designed to switch differential signals, providing excellent signal integrity and reducing noise in sensitive applications.
  • Multiple Configurations: The device features four 2:1 multiplexers, allowing for flexible routing options within complex circuits.
  • Flow-Through Pinout: The flow-through pinout simplifies PCB layout by reducing trace crossings, which can help to minimize signal degradation and crosstalk.
  • Small Package: Available in a compact TSSOP-16 package, the MAX9388EUP+T saves valuable board space in densely packed designs.

Applications

The versatility of the MAX9388EUP+T makes it an excellent choice for a wide range of applications, including:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Signal routing in test and measurement equipment
  • Video signal processing and switching
  • Computer peripherals and server systems

Quality and Reliability

Maxim Integrated is known for their commitment to quality, and the MAX9388EUP+T is no exception. It is built to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. Whether used in commercial, industrial, or mission-critical applications, this multiplexer is designed to deliver consistent results over a wide temperature range.

In summary, the MAX9388EUP+T is a versatile, high-speed 2:1 multiplexer that provides a reliable solution for routing differential signals in a variety of electronic systems. Its low-voltage operation, support for high-speed data rates, and compact form factor make it a valuable addition to any design requiring precise signal management.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 406 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess