EN
  • EN
  • DE

SNJ54ALS573J

Part No SNJ54ALS573J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002428-SNJ54ALS573J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS573J CAD Model

Description

Product Overview: SNJ54ALS573J

The SNJ54ALS573J is a high-performance, octal transparent D-type latch with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its exceptional speed and energy efficiency. The SNJ54ALS573J is specifically engineered to meet the stringent requirements of military and aerospace applications, ensuring reliability and durability in the most demanding conditions.

Key Features

  • Logic Type: Octal Transparent D-Type Latches with 3-state outputs
  • Package: The device comes in a durable ceramic flat package (J suffix), which provides excellent thermal stability and resistance to environmental factors.
  • Operating Voltage: The SNJ54ALS573J operates within a voltage range of 4.5V to 5.5V, making it compatible with standard TTL power levels.
  • High-Speed Performance: With its ALS technology, the device offers faster propagation delays and transition times compared to standard LS logic, enhancing overall system speed.
  • 3-State Outputs: The octal latches feature 3-state outputs that can be set high, low, or high impedance, allowing for bus-oriented applications and easier connection to system buses without the need for external buffers.
  • Input Clamp Diodes: These diodes limit high-speed termination effects and provide protection against voltage spikes, enhancing the device's robustness.

Applications

The SNJ54ALS573J is ideal for a broad range of applications, particularly where high-speed, low-power operation is critical. Its military-grade specifications make it suitable for:

  • Defense and aerospace electronics
  • Communication systems
  • Instrumentation
  • Process control systems
  • High-speed data processing equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SNJ54ALS573J is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high reliability standards required for military and aerospace applications. This product is designed to perform consistently over a wide temperature range and is resistant to the harsh conditions often encountered in these environments.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Texas Instruments website or contact their support team for further assistance with the SNJ54ALS573J.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess