EN
  • EN
  • DE

SNJ54ALS874BJT

Part No SNJ54ALS874BJT
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Octal 4-Bit D-type Edge-Triggered Flip-Flops with 3-state Outputs 24-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Positive Edge
Frequency 25 MHz
Height 5.08 mm
High Level Output Current -1 mA
Lead Free Contains Lead
Length 32 mm
Logic Function D-Type
Low Level Output Current 12 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 2
Number of Outputs 8
Number of Pins 24
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 24 ns
Radiation Hardening No
RoHS Compliant
Thickness 4.7 mm
Width 6.92 mm
Win Source Part Number 1095334-SNJ54ALS874BJT
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS874BJT CAD Model

Description

Product Overview: SNJ54ALS874BJT

The SNJ54ALS874BJT is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and precision. This particular model is part of the Advanced Low-Power Schottky (ALS) series, which is designed to offer both fast switching speeds and low power consumption, making it an ideal choice for a wide range of digital applications.

Key Features

  • Logic Type: The device falls under the category of Flip-Flops, specifically a Dual 4-Bit D-Type Edge-Triggered Flip-Flop.
  • Package: It comes in a durable Ceramic Dual In-line Package (CerDIP) with a J-lead, ensuring robust performance even under harsh conditions.
  • Logic Family: As part of the ALS logic family, it benefits from the combination of high speed similar to Schottky TTL and significantly reduced power consumption.
  • Operating Temperature Range: The SNJ54ALS874BJT is characterized for operation over the full military temperature range of -55°C to 125°C.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is typical for TTL logic devices.

Performance and Quality

With its fast switching capabilities, the SNJ54ALS874BJT is suitable for high-speed memory buffering and data storage applications. Its low power dissipation extends the battery life of portable devices when used in such applications. Additionally, the product's military-grade temperature range ensures that it can withstand extreme environmental conditions without compromising its performance.

Applications

This flip-flop is versatile and can be used in various applications, including:

  • Computing systems
  • Communication equipment
  • Data processing
  • Control systems
  • Instrumentation

With its reliable performance and Texas Instruments' commitment to quality, the SNJ54ALS874BJT is an excellent choice for designers looking for a robust and efficient logic solution. Its military-grade specifications guarantee that it will perform reliably in even the most demanding applications.

Support and Resources

For additional information, including detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team. Texas Instruments provides comprehensive technical documentation to assist with integration and troubleshooting, ensuring a smooth design-in process for engineers and product designers.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess