EN
  • EN
  • DE

SNJ54AS02J

Part No SNJ54AS02J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54AS02 QUADRUPLE 2-INPUT POSITIV / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54AS02
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336217-SNJ54AS02J
Ultra Librarian 3D Model Ultra Librarian SNJ54AS02J CAD Model

Description

The SNJ54AS02J is a high-performance integrated circuit manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is part of the AS logic family and is designed to provide reliable and efficient performance in a wide range of digital applications.

Key Features

  • Logic Type: The SNJ54AS02J is a Quadruple 2-Input Positive-NOR Gate, which means it contains four independent 2-input NOR gates in a single package. This configuration allows for multiple logic operations within a compact footprint, optimizing board space.
  • Package Type: It comes in a military-grade J package, which is a ceramic flat package that ensures high durability and performance under extreme environmental conditions, making it suitable for aerospace and defense applications.
  • Supply Voltage Range: This device operates over a broad supply voltage range, accommodating various levels of logic signals and making it versatile for different digital circuits.
  • Operating Temperature: The SNJ54AS02J is designed to withstand a wide temperature range, maintaining its functionality in harsh thermal environments.

Applications

The SNJ54AS02J is ideal for implementation in systems requiring high-speed logic operations and robust performance. Its applications span across:

  • Military and aerospace electronics
  • Communication infrastructure
  • Industrial control systems
  • Complex logic circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54AS02J is no exception. The device undergoes rigorous testing to ensure it meets the stringent requirements of military standards. Customers can trust the reliability and longevity of this NOR gate in their critical applications.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources for the SNJ54AS02J. This includes detailed datasheets, application notes, and simulation tools to facilitate the integration of the device into various designs.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2111 $50.4222
5+ $20.6860 $103.4300
8+ $20.0396 $160.3168
11+ $19.3931 $213.3241
14+ $18.7467 $262.4538
18+ $16.8074 $302.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess