EN
  • EN
  • DE

SNJ54F04W

Part No SNJ54F04W
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 6-ch, 4.5-V to 5.5-V bipolar inverters 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -1 mA
Lead Free Contains Lead
Length 9.21 mm
Logic Function Inverter
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 6
Number of Elements 6
Number of Gates 6
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 7 ns
Radiation Hardening No
RoHS Compliant
Thickness 1.59 mm
Width 5.97 mm
Win Source Part Number 1016398-SNJ54F04W
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54F04W CAD Model

Description

Product Overview: SNJ54F04W by Texas Instruments

The SNJ54F04W is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of advanced digital systems. This device is a part of the 54F series, which is known for its fast and reliable logic gates that are essential for high-speed computing and signal processing applications.

Key Features

  • Technology: The SNJ54F04W is built on Texas Instruments' proven bipolar junction transistor (BJT) technology, providing high speed and low power consumption.
  • Logic Type: It is a Hex Inverter, which means it contains six independent inverter gates that can invert the logic level of the input signal.
  • Package: The device is available in a reliable Ceramic Flat Package (CFP), ensuring robust performance in a wide range of environmental conditions.
  • Operating Temperature Range: This component operates over the military-specified temperature range of -55°C to 125°C, making it suitable for use in extreme conditions.
  • Supply Voltage: It typically operates at a supply voltage of 4.5V to 5.5V, which is standard for TTL logic levels.

Applications

The SNJ54F04W is versatile and can be used in various applications such as:

  • High-speed digital signal processing
  • Control systems for aerospace and defense
  • Communication infrastructure
  • Complex logic circuits
  • Timing circuits and pulse shaping

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SNJ54F04W is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of military and aerospace applications. The ceramic packaging not only provides physical protection but also enhances the reliability of the device in harsh environments.

Conclusion

With its high-speed performance, durable construction, and wide operating temperature range, the SNJ54F04W from Texas Instruments is an excellent choice for engineers and designers looking for a reliable hex inverter. Its military-grade specifications guarantee that it will perform consistently under the most demanding conditions.

You May Also Be Interested in

Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4264 $52.2792
7+ $16.3235 $114.2645
10+ $15.7720 $157.7200
14+ $14.6691 $205.3674
18+ $14.1176 $254.1168
23+ $13.5662 $312.0226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,736 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess