EN
  • EN
  • DE

SNJ54HC109W

Part No SNJ54HC109W
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset 16-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
Height 2.03 mm
High Level Output Current -5.2 mA
Lead Free Contains Lead
Length 10.3 mm
Logic Function JK-Type
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 2
Number of Elements 2
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 345 ns
Radiation Hardening No
RoHS Compliant
Thickness 1.65 mm
Width 6.73 mm
Win Source Part Number 1014348-SNJ54HC109W
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54HC109W CAD Model

Description

The SNJ54HC109W is a high-performance, dual J-K positive-edge-triggered flip-flop integrated circuit from Texas Instruments. This device is particularly well-suited for use in applications requiring precise timing and control, such as digital counters, shift registers, and control circuits.

Key Features

  • Logic Type: Dual J-K Flip-Flop
  • Trigger Type: Positive-Edge
  • Output Type: Differential
  • IC Package Type: CFP (Ceramic Flat Package)
  • Operating Temperature Range: -55°C to 125°C
  • Supply Voltage: 2V to 6V
  • Propagation Delay Time: 13 ns at 4.5V
  • Frequency: 50 MHz (max)
  • Power Consumption: Low

Product Description

The SNJ54HC109W is characterized by its high speed and low power consumption, making it an ideal choice for power-sensitive applications. It features two J-K flip-flops with individual J, K, clock (CP), and reset (R) inputs, and complementary outputs (Q and Q-bar). The flip-flops reset inputs are active high and ensure that the outputs are in a known state when power is applied.

With its wide operating voltage range, the SNJ54HC109W offers compatibility with a variety of logic levels, ensuring seamless integration into diverse system designs. The device's fast propagation delay and high-frequency operation capability provide precise timing for high-speed systems.

Built for reliability and durability, the SNJ54HC109W operates efficiently across a broad temperature range, making it suitable for military and aerospace applications that demand robust performance under extreme conditions. The ceramic flat package (CFP) ensures excellent thermal properties and physical protection for the device.

As a product of Texas Instruments, a leader in semiconductor design and manufacturing, the SNJ54HC109W benefits from the company's commitment to quality and innovation. This flip-flop IC is a testament to Texas Instruments' dedication to providing advanced solutions for complex digital logic requirements.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.5701 $71.5701
2+ $58.7242 $117.4484
3+ $56.8890 $170.6670
4+ $55.0539 $220.2156
5+ $53.2188 $266.0940
7+ $47.7134 $333.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess