EN
  • EN
  • DE

SNJ54HC138FK

Part No SNJ54HC138FK
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 3-Line To 8-Line Decoders/Demultiplexers 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-8
Height 2.03 mm
High Level Output Current -5.2 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function Decoder, Demultiplexer
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Channels 1
Number of Elements 1
Number of Inputs 3
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 270 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Thickness 1.83 mm
Turn-On Delay Time 270 ns
Width 8.89 mm
Win Source Part Number 1095336-SNJ54HC138FK
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54HC138FK CAD Model

Description

SNJ54HC138FK: 3-Line To 8-Line Decoders/Demultiplexers

The SNJ54HC138FK is a high-performance integrated circuit designed by Texas Instruments, known for its reliability and versatility in digital systems. This particular chip falls under the category of decoders and demultiplexers, which are essential components in digital electronics used for routing binary inputs to multiple output lines.

The SNJ54HC138FK is specifically a 3-line to 8-line decoder/demultiplexer, meaning it can take up to three binary input signals and decode them into one of eight unique outputs. This functionality is paramount in applications such as memory selection, data routing, and control signal generation, making the device an ideal choice for complex digital systems.

Manufactured with Texas Instruments' high-standard technology, the SNJ54HC138FK features a wide operating voltage range and is compatible with the HC logic family outputs. Its design ensures minimal power consumption while maintaining high speed, which is crucial for battery-powered and energy-efficient devices.

The chip comes in a military-grade flat package (FK), which provides robustness and reliability even under harsh conditions, making it suitable for defense and aerospace applications. The device's specifications guarantee performance over a broad range of temperatures, which is a testament to its durability and suitability for use in extreme environments.

Key features of the SNJ54HC138FK include:

  • 3-to-8 line decoding or demultiplexing capability
  • Wide operating voltage range
  • Low power consumption
  • Compatible with HC logic level outputs
  • Durable military-grade packaging
  • Wide temperature range operation

Overall, the SNJ54HC138FK from Texas Instruments is a top-of-the-line choice for designers looking for a dependable and efficient solution to decode or demultiplex digital signals. Its robust package, combined with its performance features, ensures it can be integrated into a wide array of applications, from consumer electronics to sophisticated military systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0372 $57.1116
7+ $15.6202 $109.3414
10+ $15.1321 $151.3210
14+ $14.6440 $205.0160
18+ $14.1558 $254.8044
24+ $12.6914 $304.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,336 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess