EN
  • EN
  • DE

SNJ54HC241FK

Part No SNJ54HC241FK
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54HC241 OCTAL BUFFERS AND LINE D / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC241
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934673-SNJ54HC241FK
Ultra Librarian 3D Model Ultra Librarian SNJ54HC241FK CAD Model

Description

SNJ54HC241FK: A Robust Octal Buffer/Line Driver from Texas Instruments

The SNJ54HC241FK is a high-performance, octal buffer and line driver designed to provide you with reliable bidirectional communication and signal driving capabilities. Manufactured by the renowned semiconductor company Texas Instruments, this integrated circuit is part of the HC (High-Speed CMOS) family, boasting a perfect balance between speed and power consumption.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: LCCC (Leadless Chip Carrier, Ceramic)
  • Mounting Type: Surface Mount

The SNJ54HC241FK is designed to drive bus lines or buffer memory address registers with its two sets of four buffers, each equipped with separate output-enable signals. The 3-state outputs can be set high, low, or high-impedance, which allows for multiple devices to share a common bus line without interference.

Performance and Durability

With its wide operating temperature range, the SNJ54HC241FK is suitable for military or aerospace applications that demand high reliability under extreme conditions. The ceramic packaging not only provides a robust physical enclosure but also enhances the device's thermal characteristics, ensuring stable performance over the entire temperature range.

Applications

Due to its high drive capability and 3-state outputs, the SNJ54HC241FK is ideal for interfacing with high-capacity memory components, driving bus lines in computing systems, and serving as an interface between mismatched digital systems. Its versatility makes it a solid choice for a wide range of applications including:

  • Industrial Control Systems
  • Data Communication Equipment
  • Embedded Systems
  • Military and Aerospace Electronics

Whether you're developing complex computing systems or rugged industrial controls, the SNJ54HC241FK from Texas Instruments provides the reliability and performance that modern electronic applications require.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6892 $59.0676
7+ $16.1553 $113.0871
10+ $15.6504 $156.5040
14+ $15.1456 $212.0384
18+ $14.6407 $263.5326
23+ $13.1262 $301.9026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess