EN
  • EN
  • DE

SNJ54HCT138J

Part No SNJ54HCT138J
Manufacturer Texas Instruments
Description 3-Line To 8-Line Decoders/Demultiplexers 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Height 5.08 mm
High Level Output Current -4 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Decoder, Demultiplexer
Low Level Output Current 4 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Channels 1
Number of Elements 1
Number of Inputs 3
Number of Outputs 8
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 54 ns
Quiescent Current 80 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 4.57 mm
Turn-On Delay Time 54 ns
Width 6.92 mm
Win Source Part Number 1213762-SNJ54HCT138J
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54HCT138J CAD Model

Description

Product Overview: SNJ54HCT138J

The SNJ54HCT138J is a high-performance integrated circuit from Texas Instruments, designed to offer efficient decoding and multiplexing capabilities. This device is part of the HCT (High-speed CMOS with TTL compatibility) family, which combines the speed of CMOS technology with the robustness and compatibility of TTL logic levels.

Key Features:

  • Logic Type: 3-Line to 8-Line Decoder/Demultiplexer
  • Package Type: J Package (Ceramic DIP)
  • Operating Temperature Range: -55°C to 125°C, making it suitable for military and aerospace applications
  • Logic Level: TTL Compatible
  • Number of Pins: 16-pin configuration for easy integration into a variety of circuit designs
  • Supply Voltage Range: 4.5V to 5.5V, typical for HCT logic devices
  • Output Current: High drive capability with 4 mA at the output to drive downstream components

Functionality:

The SNJ54HCT138J is designed to decode a 3-bit binary input to one of eight output lines, enabling the selection of one out of eight output lines based on the input combination. It features three binary select inputs (A, B, and C), an enable input, and eight mutually exclusive outputs. The enable input ensures that the outputs remain in a high-impedance state until the device is activated, reducing power consumption and preventing unintended operations.

Applications:

With its robust design and versatile functionality, the SNJ54HCT138J is ideal for applications that require reliable data distribution or routing, including:

  • Memory chip selection
  • Control signal routing
  • Address decoding for microprocessors
  • Data multiplexing
  • Function generation

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SNJ54HCT138J is no exception. It is manufactured to meet stringent military specifications, ensuring performance and reliability under extreme conditions. This makes it a trustworthy component for mission-critical systems where failure is not an option.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheet for the SNJ54HCT138J.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4397 $50.6382
15+ $6.9249 $103.8735
23+ $6.7085 $154.2955
31+ $6.4921 $201.2551
40+ $6.2757 $251.0280
54+ $5.6265 $303.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess