EN
  • EN
  • DE

SNJ54LS01J

Part No SNJ54LS01J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54LS01 QUADRUPLE 2-INPUT POSITIV / IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS01
Standard Package 30 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673965-SNJ54LS01J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS01J CAD Model

Description

The SNJ54LS01J is a high-quality, versatile integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip is part of the 54LS series, which is known for its low-power Schottky technology, providing a perfect balance between speed and power consumption, making it an excellent choice for a wide array of electronic applications.

Key Features

  • Technology: The SNJ54LS01J utilizes Low-Power Schottky (LS) technology, which is renowned for its high speed and reduced power draw compared to traditional TTL circuits.
  • Package: This device comes in a robust J package, which is a ceramic dual-in-line package (DIP), ensuring durability and reliability for applications that may encounter harsher environmental conditions.
  • Logic Type: It is a Quad 2-Input Positive-NAND Gate, which is fundamental in digital electronics and can be used to build a variety of logical structures and complex circuits.
  • Operating Temperature: Designed to operate over a wide range of temperatures, the SNJ54LS01J is capable of functioning in environments from -55°C to 125°C, suitable for military and aerospace applications.

Applications

The SNJ54LS01J, with its versatile nature, is used in a multitude of applications. It is particularly well-suited for:

  • Industrial control systems
  • Avionics and military hardware
  • Communication infrastructure
  • Complex logic circuits
  • Computing devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SNJ54LS01J is no exception, and it undergoes rigorous testing to ensure it performs to the highest standards. With its ceramic package, it is not only reliable but also offers enhanced protection against environmental factors, making it a trustworthy component for critical and long-term applications.

Ordering Information

To order the SNJ54LS01J, or to obtain more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor. Ensure to reference the correct product number (SNJ54LS01J) to receive the exact component that fits your specific requirements.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0600 $64.1200
4+ $26.3057 $105.2228
6+ $25.4836 $152.9016
9+ $24.6616 $221.9544
11+ $23.8395 $262.2345
15+ $21.3734 $320.6010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess