The SNJ54LS155AJ is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 54LS series and is characterized by its robustness and reliability, making it an excellent choice for demanding military and aerospace applications.
Key Features
- Dual 2-Line to 4-Line Decoders/Demultiplexers: The SNJ54LS155AJ is designed to decode or demultiplex two independent binary inputs into one of four mutually exclusive outputs.
- Logic Family: The device belongs to the LS (Low-Power Schottky) TTL (Transistor-Transistor Logic) family, which is known for its balance between speed and power consumption.
- Package Type: It comes in a robust ceramic J-lead chip carrier package, which provides excellent thermal and mechanical characteristics suitable for harsh environments.
- Temperature Range: This component operates over a wide range of temperatures, typically from -55°C to 125°C, ensuring reliability under extreme conditions.
- Military Specifications: As a military-grade component, the SNJ54LS155AJ meets stringent MIL-STD specifications for durability and performance.
Applications
The SNJ54LS155AJ is versatile and can be used in a variety of applications where high-reliability decoding or demultiplexing is required. Its common uses include:
- Data routing
- Memory addressing
- Control signal generation
- Logic design and implementation in military and aerospace systems
Technical Specifications
| Parameter |
Value |
| Logic Type |
Decoder/Demultiplexer |
| Number of Circuits |
2 |
| Number of Inputs |
2 |
| Number of Outputs |
4 per circuit |
| Supply Voltage |
4.5V to 5.5V |
| Operating Temperature |
-55°C to 125°C |
With its robust design and comprehensive features, the SNJ54LS155AJ from Texas Instruments stands as a top-tier component for systems requiring high reliability and precision.