SNJ54LS21J Dual 4-Input AND Gate by Texas Instruments
The SNJ54LS21J is a high-performance, dual 4-input AND gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the 54LS series, which is known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.
Encased in a reliable ceramic J-leaded package, the SNJ54LS21J ensures robustness and durability, making it suitable for military and aerospace applications that require high levels of reliability under harsh conditions. The package is designed for through-hole mounting, which facilitates easy integration into a wide range of electronic circuits.
Key Features:
- Logic Type: Dual 4-Input AND Gate
- Supply Voltage Range: Typically 4.75V to 5.25V, allowing for standard TTL levels.
- Operating Temperature: The device is characterized for operation over the full military temperature range of -55°C to 125°C.
- Technology: Low-power Schottky technology.
- Package: Ceramic J-leaded package for enhanced reliability.
- Mounting Type: Through-hole mounting for easy integration.
The SNJ54LS21J is designed to perform the logical AND function, where the output is high only when all inputs are high. This makes it an essential component for creating complex logic circuits and for use in computational applications where several conditions must be met simultaneously.
With its fast switching characteristics and low power consumption, the SNJ54LS21J is highly valued in systems where efficiency and speed are critical. Its robust design ensures that the device maintains its functionality even in the most demanding environments.
Whether you are working on mission-critical military equipment, aerospace technology, or sophisticated computing systems, the SNJ54LS21J from Texas Instruments is a reliable choice that won't let you down. Its proven technology, combined with Texas Instruments' commitment to quality, makes this AND gate an indispensable component for your high-performance electronic designs.
For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheets and product documentation.