EN
  • EN
  • DE

SNJ54LS377J

Part No SNJ54LS377J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54LS377 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS377
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 674016-SNJ54LS377J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS377J CAD Model

Description

The SNJ54LS377J is a high-performance integrated circuit produced by Texas Instruments, renowned for its precision and durability in various electronic applications. This particular model is an octal D-type flip-flop with a clear function, encapsulated in a robust ceramic package, offering exceptional reliability for a wide range of digital applications.

Key Features

  • Logic Type: D-Type Flip-Flop - The SNJ54LS377J operates as an octal D-type flip-flop, which means it contains eight flip-flops that can store data in the form of a binary 0 or 1.
  • Number of Bits: 8 bits - Each flip-flop corresponds to one bit, allowing the device to store a byte of data.
  • Output Type: Standard - The outputs provide a stable state that reflects the data stored in the flip-flops.
  • Trigger Type: Positive Edge - The flip-flops in the SNJ54LS377J are triggered on the rising edge of the clock input, ensuring synchronized data storage.
  • Clear Feature: Asynchronous - The clear input allows for the immediate resetting of all flip-flops, which is independent of the clock signal.
  • IC Package Type: J-Lead Ceramic Package - The device is housed in a durable ceramic package with J-shaped leads, suitable for high-reliability applications and harsh environments.

Applications

The SNJ54LS377J is designed for use in a variety of digital systems where reliable data storage or transfer is critical. Common applications include:

  • Data storage and transfer in computer systems
  • Buffer registers in communication devices
  • Control registers in microprocessors
  • System state storage in industrial controls

Quality and Reliability

As with all Texas Instruments products, the SNJ54LS377J is manufactured to the highest quality standards. The ceramic package provides enhanced protection against environmental factors, making it an ideal choice for military and aerospace applications where reliability is paramount.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SNJ54LS377J Octal D-Type Flip-Flop.

You May Also Be Interested in

Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5646 $50.0814
22+ $4.5659 $100.4498
34+ $4.4232 $150.3888
47+ $4.2805 $201.1835
61+ $4.1378 $252.4058
81+ $3.7098 $300.4938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess