EN
  • EN
  • DE

SNJ54LS593J

Part No SNJ54LS593J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 8-BIT BINARY COUNTERS WITH INPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54LS
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Synchronous
Count Rate 35 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 674026-SNJ54LS593J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS593J CAD Model

Description

Product Overview: SNJ54LS593J

The SNJ54LS593J is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device belongs to the 54LS series and is encapsulated in a robust ceramic package, ensuring reliability and durability even under stringent conditions. The SNJ54LS593J is a binary counter with a parallel output, offering both counting and memory functionality for a wide range of applications.

Key Features

  • Binary Counter: The SNJ54LS593J is an 8-bit binary counter with a parallel output interface, enabling easy integration into digital systems requiring counting operations.
  • Parallel Output: This IC provides the convenience of parallel outputs for all eight bits, which makes it suitable for interfacing with other digital components such as microprocessors, microcontrollers, and digital signal processors.
  • Durable Construction: Encased in a ceramic package, the SNJ54LS593J is built to withstand extreme temperatures and harsh environments, making it ideal for military and aerospace applications.
  • Versatile Functionality: The device can be used in various applications including digital event counting, frequency division, digital timers, and as a component in complex digital systems.

Technical Specifications

  • Logic Family: LS
  • Logic Type: Binary Counter
  • Number of Bits: 8 bits
  • Output Type: Parallel
  • Package / Case: J-Lead Ceramic Package
  • Operating Temperature Range: Military Grade

Applications

The SNJ54LS593J is versatile enough to be used in a variety of high-reliability applications. It is particularly well-suited for:

  • Military and defense systems
  • Aerospace and avionics
  • High-reliability industrial equipment
  • Communication infrastructure
  • Complex digital logic circuits

With its robust design and versatile functionality, the SNJ54LS593J from Texas Instruments is an excellent choice for designers who require a reliable binary counter with parallel output capabilities for their high-performance systems.

You May Also Be Interested in

Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3368 $80.3368
2+ $65.9174 $131.8348
3+ $63.8575 $191.5725
4+ $61.7976 $247.1904
5+ $59.7377 $298.6885
6+ $53.5579 $321.3474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess