EN
  • EN
  • DE

SNJ54LS645J

Part No SNJ54LS645J
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54LS645 OCTAL BUS TRANSCEIVERS / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS645
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674028-SNJ54LS645J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS645J CAD Model

Description

Product Overview: SNJ54LS645J

The SNJ54LS645J is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular component is part of the 54LS series, which is known for its robust performance and reliability in a wide range of electronic applications.

Key Features

  • Octal Bus Transceivers: The SNJ54LS645J features eight bidirectional transceivers that allow for efficient data transfer between two buses.
  • Logic Family: It belongs to the LS (Low-Power Schottky) logic family, which is well-regarded for its balance between speed and power consumption.
  • Wide Operating Temperature Range: With a military-grade temperature range, this device is designed to operate reliably from -55°C to 125°C, making it suitable for use in harsh environments.
  • Package Type: The product is available in a J-type ceramic flat package, which provides excellent thermal and mechanical characteristics.
  • Compatibility: It is compatible with TTL (Transistor-Transistor Logic) and is designed to be used with 5V power supplies.

Applications

The SNJ54LS645J is versatile and can be used in various applications, including:

  • Data communication and telecommunication systems
  • Industrial control systems
  • Military and aerospace electronics
  • Instrumentation and test equipment
  • Computing and storage systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54LS645J undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the applications it serves. Customers can trust in the performance and durability of this product.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, technical documentation, application notes, and design tools. This ensures that integrating the SNJ54LS645J into your design is as seamless as possible, backed by the expertise of TI's support team.

Whether you are working on a critical military project or developing a sophisticated industrial system, the SNJ54LS645J from Texas Instruments is a reliable choice that won't disappoint.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9100 $50.7300
8+ $13.8749 $110.9992
12+ $13.4413 $161.2956
16+ $13.0077 $208.1232
20+ $12.5742 $251.4840
27+ $11.2734 $304.3818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess