EN
  • EN
  • DE

TPS79030DBVRG4

Part No TPS79030DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 50MA SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.12V @ 50mA
Output Current 50mA
Operating Supply Current 28μA
PSRR 85dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.057V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 213452-TPS79030DBVRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS79030DBVRG4 CAD Model

Description

Product Overview: TPS79030DBVRG4

The TPS79030DBVRG4 is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments. This device is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for sensitive electronic applications that require a consistent voltage level.

Key Features

  • Output Voltage: The TPS79030DBVRG4 offers a fixed output voltage of 3.0V, which is ideal for powering 3V logic and analog circuits.
  • High Accuracy: With an impressive output voltage accuracy of ±1%, this regulator ensures precise voltage delivery for critical applications.
  • Low Dropout: The low dropout voltage of typically 85 mV at 50 mA load allows the regulator to maintain output voltage even when the supply voltage is very close to the output voltage, which is beneficial for battery-powered devices.
  • Output Current: It can deliver up to 50 mA of continuous output current, suitable for a wide range of low-power applications.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Overcurrent Protection: Overcurrent protection safeguards the device against excessive current draw, which could otherwise damage the regulator or the powered components.

Applications

The TPS79030DBVRG4 is versatile and can be used in various applications, including:

  • Portable and battery-powered equipment
  • Reference voltage sources
  • Post-regulation for switching power supplies
  • Sensitive RF and analog circuitry
  • Medical and healthcare devices

Package and Quality

Encased in a compact SOT-23-5 package, the TPS79030DBVRG4 occupies minimal space on a printed circuit board, making it an excellent choice for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It adheres to stringent quality standards, ensuring high reliability and performance across a wide range of operating conditions.

In summary, the TPS79030DBVRG4 from Texas Instruments is a robust and reliable LDO voltage regulator, perfect for applications where stable voltage is critical for functionality and performance.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess