EN
  • EN
  • DE

SNJ54LS75J

Part No SNJ54LS75J
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 4-BIT BISTABLE LATCHES 16-CDIP -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 54LS
Package Tube
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Complementary
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 15ns
Current - Output High, Low 400µA, 16mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 674034-SNJ54LS75J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS75J CAD Model

Description

The SNJ54LS75J is a premier integrated circuit product from Texas Instruments, renowned for its high-quality electronic components. This particular device is a 4-bit bistable latch, part of the 54LS series, designed for use in a wide range of digital applications. The SNJ54LS75J is known for its robustness and reliability, making it a preferred choice for mission-critical applications in military, aerospace, and industrial markets.

Key Features:

  • 4-Bit Bistable Latches: The SNJ54LS75J contains four individual latches that can hold their binary state until directed to change, making it ideal for storing bits of information temporarily.
  • Dual-In-Line Package: This device comes in a ceramic dual-in-line package (J suffix), which provides excellent thermal and mechanical reliability under harsh conditions.
  • Military Specifications: It is designed to meet or exceed the stringent requirements of military specifications, ensuring performance in extreme environments.
  • Wide Operating Temperature Range: The SNJ54LS75J operates over a wide temperature range, which is typically from -55°C to 125°C, providing stable performance across various temperatures.
  • Compatibility: The device is TTL compatible, allowing it to be used with other TTL logic families seamlessly.

Applications:

The SNJ54LS75J is versatile and can be used in various applications such as:

  • Temporary data storage
  • Control systems
  • Data processing
  • Industrial automation
  • Military and aerospace electronics

In summary, the SNJ54LS75J from Texas Instruments is a high-quality, durable 4-bit bistable latch that offers reliable performance in a wide range of applications. Its adherence to military specifications and ability to operate in extreme temperatures make it an excellent choice for applications where failure is not an option.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2352 $52.3520
24+ $4.2956 $103.0944
37+ $4.1614 $153.9718
50+ $4.0271 $201.3550
65+ $3.8929 $253.0385
86+ $3.4902 $300.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess