EN
  • EN
  • DE

SNJ54LS90J

Part No SNJ54LS90J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54LS90 DECADE COUNTER / Counter IC Element Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS90
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934681-SNJ54LS90J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS90J CAD Model

Description

The SNJ54LS90J is a highly versatile and reliable integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular device is a part of the 54LS series, known for its low-power Schottky technology, which ensures efficient operation and reduced power consumption.

Key Features

  • Decade and Binary Counters: The SNJ54LS90J is capable of functioning both as a binary counter and a decade counter, providing flexibility in application use.
  • Monolithic Counter Circuit: The integration of the counter circuit into a single chip enhances reliability and minimizes the footprint on the circuit board.
  • Direct Clear Function: This feature allows for immediate resetting of the count, which is essential for precise timing and control in various applications.
  • Multiple Counting Modes: The device supports several counting modes, including divide-by-two, divide-by-five, and divide-by-ten configurations, which are selectable through the mode control inputs.
  • High-Speed Operation: With Schottky technology, the SNJ54LS90J operates at high speeds, making it suitable for applications requiring quick response times and fast data processing.

Applications

The SNJ54LS90J is commonly used in a wide range of applications across various industries due to its versatility and performance. It is ideal for:

  • Frequency division and counting
  • Time delay generation
  • Digital clocks and timers
  • Sequence generation
  • Event counting in industrial control systems

Product Specifications

The SNJ54LS90J is housed in a robust ceramic package, ensuring durability and resistance to harsh environmental conditions. It operates over a wide temperature range, making it suitable for military and aerospace applications that require stringent quality and reliability standards. The device also meets or exceeds the specifications set by the Joint Electron Device Engineering Council (JEDEC), guaranteeing consistent performance and interoperability.

You May Also Be Interested in

Rochester Electronics
Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
DECADE COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO
Need more? Email Us
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 7-BIT 14CDIP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $9.4685

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4939 $88.9878
3+ $36.5078 $109.5234
5+ $35.3669 $176.8345
6+ $34.2261 $205.3566
8+ $33.0852 $264.6816
11+ $29.6626 $326.2886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess