EN
  • EN
  • DE

SNJ55LBC176JG

Part No SNJ55LBC176JG
Manufacturer Texas Instruments
Catalog Misc Products
Description DIFFERENTIAL BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838438-SNJ55LBC176JG
Ultra Librarian 3D Model Ultra Librarian SNJ55LBC176JG CAD Model

Description

Texas Instruments SNJ55LBC176JG Product Overview

The SNJ55LBC176JG is a robust, differential bus transceiver designed by Texas Instruments to facilitate high-speed, bidirectional communication on multipoint bus transmission lines. It is part of the 55LBC176 series, which is specifically crafted for demanding applications that require stringent electrical characteristics and product longevity.

Key Features

  • Meets or exceeds the requirements of ANSI Standards EIA/TIA-485-A and RS-485 and ITU Recommendations V.11 and X.27.
  • Designed for multipoint bus transmission on long bus lines in noisy environments.
  • 3-state driver and receiver outputs.
  • Operational in temperatures ranging from -55°C to 125°C.
  • Thermal shutdown protection.
  • Low power consumption for increased efficiency.
  • Available in a military-grade ceramic package, ensuring reliability in harsh conditions.

Applications

The SNJ55LBC176JG is suited for a variety of applications that require high-speed data transmission and robust performance in challenging environments. These applications include, but are not limited to:

  • Industrial control systems.
  • Telecommunications equipment.
  • Networking equipment for data centers.
  • Ground and airborne systems.
  • Marine instrumentation.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SNJ55LBC176JG is no exception. This product is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected of military and industrial-grade components. With its robust design and proven performance, the SNJ55LBC176JG is an ideal choice for critical applications where failure is not an option.

Ordering and Availability

For pricing, availability, and ordering information, interested parties should contact Texas Instruments directly or visit authorized distributors. Detailed product specifications and support documentation are also available on the Texas Instruments website to assist with integration and design considerations.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5976 $57.9880
11+ $9.5160 $104.6760
17+ $9.2187 $156.7179
23+ $8.9213 $205.1899
29+ $8.6239 $250.0931
39+ $7.7318 $301.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess