EN
  • EN
  • DE

SPIO-4/NOPB

Part No SPIO-4/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Product Status Obsolete
Type Interface
Function Analog Front End (AFE)
Embedded Yes, MCU, 32-Bit
Utilized IC / Part SAM3U, XC6SLX16
Primary Attributes USB Powered or External Supply
Supplied Contents Board(s), Cable(s)
Secondary Attributes GUI, I²C, SPI, USB Interfaces
Base Product Number SPIO
Other Names SPIO4NOPB,SPI0-4/NOPB,SPI0-4/NOPB
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9025.80.5000
Win Source Part Number 1284440-SPIO-4/NOPB
Ultra Librarian 3D Model Ultra Librarian SPIO-4/NOPB CAD Model

Description

The SPIO-4/NOPB is an advanced, high-performance integrated circuit from Texas Instruments, designed for a variety of applications that require efficient serial peripheral interface (SPI) operations. This device is a testament to Texas Instruments' commitment to providing innovative solutions that enhance system performance and reliability.

Key Features

  • High-Speed SPI Interface: The SPIO-4/NOPB supports fast data transfer rates, making it suitable for applications that require quick data exchange with peripherals.
  • Low-Power Consumption: Designed with power efficiency in mind, this IC minimizes power usage, making it ideal for battery-powered or energy-sensitive applications.
  • Operational Versatility: With a wide operating temperature range, the SPIO-4/NOPB is adaptable to various environmental conditions, ensuring consistent performance.
  • Robust Packaging: The NOPB (No Lead (Pb)) designation indicates that the product is manufactured with a lead-free process, adhering to environmental standards and regulations.

Applications

The SPIO-4/NOPB is versatile and can be used in numerous applications, including but not limited to:

  • Embedded Systems
  • Communication Systems
  • Industrial Control
  • Automotive Infotainment
  • Consumer Electronics

Technical Specifications

Parameter Value Interface Type SPI Supply Voltage 2.7V to 5.5V Operating Temperature -40°C to +85°C Package / Case SOP-8

Quality and Reliability

As with all Texas Instruments products, the SPIO-4/NOPB is designed to meet the highest standards of quality and reliability. Customers can expect consistent performance and durability from this component, backed by Texas Instruments' rigorous testing and quality assurance processes.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess