EN
  • EN
  • DE

SPN104604PMR

Part No SPN104604PMR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description SPN104604PMR Ti
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988757-SPN104604PMR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPN104604PMR CAD Model

Description

The SPN104604PMR is a cutting-edge semiconductor device designed and manufactured by the renowned Texas Instruments (TI), a leader in the semiconductor industry. This product is part of TI's extensive portfolio of integrated circuits (ICs) that cater to a wide range of electronic applications, from consumer electronics to industrial systems.

Key Features

  • Voltage Regulation: The SPN104604PMR offers precise voltage regulation, ensuring a stable power supply for sensitive electronic components, which is crucial for maintaining performance and prolonging the lifespan of the device it powers.
  • Power Efficiency: Designed with power efficiency in mind, this component helps to reduce the overall power consumption of the system, leading to energy savings and potentially lower operational costs.
  • High Reliability: Texas Instruments is known for its commitment to quality, and the SPN104604PMR is no exception. It is built to meet high reliability standards, ensuring that it performs consistently under various conditions.
  • Compact Form Factor: The device comes in a package that is both compact and lightweight, making it suitable for space-constrained applications without compromising on performance.

Applications

The SPN104604PMR is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Consumer Electronics: Smartphones, tablets, and other personal devices that require reliable power management.
  • Automotive Systems: Advanced driver-assistance systems (ADAS), infotainment, and other automotive electronics that demand high reliability.
  • Industrial Equipment: Machinery and industrial controls that operate in challenging environments and need consistent power regulation.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments. This document offers in-depth information about the SPN104604PMR's electrical characteristics, pin configurations, timing diagrams, application circuits, and more.

Note: The SPN104604PMR is subject to Texas Instruments' rigorous testing and quality assurance processes, ensuring that each component meets the highest industry standards. Always verify compatibility and operational parameters with the latest datasheet before integrating this product into your design.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess