EN
  • EN
  • DE

SRC4190IDBRG4

Part No SRC4190IDBRG4
Manufacturer Texas Instruments
Description 192kHz Stereo Asynchronous Sample Rate Converters 28-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Lead Free Contains Lead
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 28
Output Power 225 mW
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Weight 208.397344 mg
Win Source Part Number 1165125-SRC4190IDBRG4
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRC4190IDBRG4 CAD Model

Description

The SRC4190IDBRG4 is a premium quality sample rate converter designed by Texas Instruments to provide top-notch audio performance for professional audio applications. This state-of-the-art integrated circuit is capable of converting input sample rates to any desired output sample rate with exceptional precision and clarity.

At the heart of the SRC4190IDBRG4 is Texas Instruments' advanced multi-stage digital filter technology. This ensures that the converted audio signal maintains the highest level of audio fidelity, minimizing distortion and noise. The device supports a wide range of input and output sample rates, making it incredibly versatile for various audio processing needs.

Key Features:

  • High-Quality Conversion: The SRC4190IDBRG4 offers superior conversion accuracy, ensuring that the audio signal is translated with the utmost integrity.
  • Dynamic Range: With an impressive dynamic range, this sample rate converter ensures that both the quietest and loudest parts of an audio signal are reproduced with exceptional clarity.
  • Flexible Sample Rates: It can handle a wide array of input and output sample rates, providing flexibility for a variety of audio applications.
  • Low Jitter: The design minimizes jitter, a crucial aspect for maintaining audio quality during the conversion process.
  • Simple Integration: The SRC4190IDBRG4 is designed to be easily integrated into existing audio systems, with a simple interface and minimal external components required.

Applications:

The Texas Instruments SRC4190IDBRG4 is ideal for use in professional audio equipment such as:

  • Digital mixing consoles
  • Recording studio equipment
  • Broadcast equipment
  • High-end audio workstations
  • Audio test and measurement systems

With its robust design and impeccable performance, the SRC4190IDBRG4 from Texas Instruments is the go-to choice for audio professionals seeking a reliable and high-quality sample rate conversion solution.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1880 $51.8800
21+ $4.8597 $102.0537
32+ $4.6955 $150.2560
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0388 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess