EN
  • EN
  • DE

SRC4193IDBR

Part No SRC4193IDBR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 192kHz Stereo Asynchronous Sample Rate Converters | IC SAMPLE RATE CONVERTER 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Interface I2S, TDM
Supply Voltage (V) 3.3V
Temperature Range - Operating -45°C ~ 85°C
Specifications 4kHz ~ 212kHz
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number SRC4193
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1258726-SRC4193IDBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRC4193IDBR CAD Model

Description

The Texas Instruments SRC4193IDBR is a high-performance, audio sample rate converter designed for professional and broadcast audio applications. This advanced component provides seamless conversion between different digital audio sample rates, ensuring audio quality is maintained during the process. It is an ideal solution for audio systems that require interfacing between equipment operating at different sampling frequencies.

Key Features

  • Dynamic Range: The SRC4193IDBR boasts a remarkable dynamic range, ensuring that the audio signal's integrity is preserved even at lower signal levels.
  • Sample Rate Conversion: It can handle a wide range of input to output sample rate conversion ratios with great precision, making it highly versatile for various audio processing needs.
  • Input/Output Clock: The device supports a multitude of clocking configurations, providing flexibility in system design and compatibility with different types of audio equipment.
  • Interface: It features a user-friendly serial audio interface, allowing for straightforward integration into existing digital audio systems.

Applications

The SRC4193IDBR is suitable for a variety of applications, including but not limited to:

  • Professional audio recording and mixing consoles
  • Broadcast equipment
  • Digital audio workstations
  • Audio distribution networks

Technical Specifications

The device is packaged in a compact 28-SSOP (0.209", 5.30mm Width) package, making it space-efficient for design. It operates over a specified temperature range of -40°C to 85°C, ensuring reliability in various operating environments. With its high level of integration and performance, the SRC4193IDBR is a robust choice for your audio conversion needs.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or contact your local Texas Instruments distributor.

You May Also Be Interested in

CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6769 $58.0614
13+ $7.9400 $103.2200
20+ $7.6919 $153.8380
27+ $7.4438 $200.9826
35+ $7.1957 $251.8495
47+ $6.4513 $303.2111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess