EN
  • EN
  • DE

TAS2521EVM

Part No TAS2521EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVALUATION MODULE TAS2521 / TAS2521 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load 2W x 1 @ 4 Ohm
Operating Supply Voltage 1.5 V ~ 1.95 V
Board Type Fully Populated
Utilized IC / Part TAS2521
Supplied Contents Board(s)
Win Source Part Number 768810-TAS2521EVM
Popularity Medium
Supply and Demand Status Balance
Family Name TAS2521
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TAS2521EVM CAD Model

Description

The TAS2521EVM is an evaluation module designed by Texas Instruments to facilitate the testing and development of the TAS2521 audio codec. This product is an essential tool for designers and engineers who need to assess the functionality and performance of the TAS2521 chip in their applications.

Key Features

  • Integrated Audio Codec: The TAS2521 is a low-power stereo audio codec with integrated headphone and Class-D speaker amplifiers, making it a versatile choice for portable audio applications.
  • Flexible Power Supply: The EVM can be powered through the USB interface or an external power supply, providing flexibility for various testing scenarios.
  • Comprehensive Software Support: The module comes with a user-friendly Graphical User Interface (GUI) that allows for easy manipulation of the codec's settings and features.
  • Multiple Audio Inputs and Outputs: The EVM features a variety of audio input and output options, including a 3.5mm headphone jack, line-in, and line-out connectors, enabling comprehensive testing of the codec's capabilities.

Applications

The TAS2521EVM is suitable for a wide range of audio applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Bluetooth Headphones and Speakers
  • Other Portable Audio Devices

Easy Integration

The evaluation module is designed for quick and easy integration into existing systems, allowing for rapid prototyping and development. It is compatible with a variety of microcontrollers and processors, ensuring seamless connectivity for most development setups.

Support and Documentation

Texas Instruments provides extensive support and documentation for the TAS2521EVM, including detailed datasheets, application notes, and a user guide to assist developers in maximizing the potential of their audio applications. The provided resources aim to streamline the development process and reduce time-to-market for products incorporating the TAS2521 codec.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess