EN
  • EN
  • DE

TAS2555YZT

Part No TAS2555YZT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Class-D Mono Audio Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 5.7W x1 @ 4 Ohm
Operating Supply Voltage 1.65 V ~ 1.95 V
Features Short-Circuit and Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 42-DSBGA
Package 42-UFBGA, DSBGA
Win Source Part Number 1264034-TAS2555YZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS2555
Introduction Date August 19, 2015
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS2555YZT CAD Model

Description

The TAS2555YZT is a high-performance, feature-rich audio solution from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced audio component is designed to deliver premium sound quality in a compact and efficient package, making it an ideal choice for a wide range of applications, including smartphones, tablets, and portable multimedia devices.

Key Features

  • High-Quality Audio Performance: The TAS2555YZT boasts a 5.7W peak power into a 4Ω load and 3.8W continuously, ensuring loud and clear audio output. It also features a high signal-to-noise ratio (SNR) and total harmonic distortion plus noise (THD+N) that contribute to its superior sound quality.
  • Smart Amplifier Technology: Incorporating TI's Smart Amp technology, this device provides real-time speaker monitoring and protection, thereby enhancing the audio performance while extending the speaker's life.
  • Integrated Digital Signal Processor (DSP): The built-in DSP allows for advanced audio processing and customization, enabling manufacturers to fine-tune audio performance to match specific speaker characteristics or user preferences.
  • Flexible Audio Input: The TAS2555YZT supports multiple audio input formats, including I2S, TDM, and PDM interfaces, offering versatility in system design and integration.
  • Compact Design: With its small footprint in a 2.5mm x 2.5mm 36-ball YZT package, the TAS2555YZT is optimized for space-constrained applications without sacrificing performance.

Applications

The TAS2555YZT is designed to meet the needs of various audio applications, thanks to its robust feature set and adaptability. It is particularly well-suited for:

  • Portable audio devices
  • Smartphones and tablets
  • Wireless speakers
  • Bluetooth headphones and earbuds
  • Other consumer electronics requiring high-quality audio amplification

Conclusion

In summary, the TAS2555YZT from Texas Instruments represents a cutting-edge solution for audio amplification, bringing together power, performance, and protection in a small package. Its integration of Smart Amp technology and a powerful DSP allows for an unparalleled audio experience, making it a top choice for manufacturers and designers looking to elevate the audio capabilities of their products.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1399 $51.3990
24+ $4.2174 $101.2176
37+ $4.0856 $151.1672
51+ $3.9538 $201.6438
66+ $3.8220 $252.2520
88+ $3.4266 $301.5408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess