EN
  • EN
  • DE

TAS3108IADCP

Part No TAS3108IADCP
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description AUDIO DIGITAL SIGNAL PROCESSORS | IC AUDIO SGNL PROCESSOR 38HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 4
Interface I2C
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 38-TFSOP Exposed Pad
Supplier Device Package 38-HTSSOP
Family Part Number TAS3108
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1264042-TAS3108IADCP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS3108IADCP CAD Model

Description

The TAS3108IADCP is a sophisticated audio digital signal processor (DSP) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is tailored to meet the needs of advanced audio processing applications, offering designers a flexible and powerful solution to enhance the audio experience in a wide range of consumer electronics.

Key Features

  • High-Performance Audio Processing: With its advanced architecture, the TAS3108IADCP is capable of executing complex audio processing algorithms to deliver high-quality sound.
  • Multiple Audio Channels: The device supports up to eight audio input channels and eight audio output channels, making it ideal for multi-channel audio systems like home theaters and soundbars.
  • Programmability: Users can program the DSP to implement custom audio processing functions, providing flexibility for specific application requirements.
  • PurePath™ Studio Graphical Development Environment: This intuitive software tool from Texas Instruments allows for easy development of signal flow designs, simplifying the programming process and reducing time to market.
  • Integrated Audio Data Converters: The TAS3108IADCP comes with built-in A/D and D/A converters, reducing the need for external components and streamlining the design process.

Applications

The TAS3108IADCP is suited for a diverse array of audio applications, including:

  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment
  • Digital Televisions
  • Soundbars

Technical Specifications

  • Supply Voltage: The device operates on a supply voltage that ensures energy-efficient performance.
  • Operating Temperature: It is designed to work within a specified temperature range, guaranteeing reliability across various environments.
  • Packaging: The TAS3108IADCP is available in a package that is conducive to efficient PCB design and layout.
  • Quality and Reliability: As with all Texas Instruments products, this DSP is manufactured to high standards for quality and reliability.

Overall, the TAS3108IADCP from Texas Instruments represents a blend of performance, flexibility, and ease of use for audio system designers seeking to create products with superior sound quality.

You May Also Be Interested in

Texas Instruments
Lowest to $9.6370
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Lowest to $0.5102

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0268 $50.2680
25+ $4.1246 $103.1150
38+ $3.9957 $151.8366
52+ $3.8668 $201.0736
67+ $3.7379 $250.4393
90+ $3.3512 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess