EN
  • EN
  • DE

TAS3208IPZPR

Part No TAS3208IPZPR
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL AUDIO PROCESSOR WITH ANALOG INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Fixed Point
Interface AAI/O, DAI/O, I2C, I2S
Clock Rate 135MHz
On-Chip RAM 30.3kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 1264044-TAS3208IPZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS3208
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TAS3208IPZPR CAD Model

Description

Introducing the TAS3208IPZPR from Texas Instruments

The TAS3208IPZPR is a state-of-the-art digital audio processor from the renowned semiconductor manufacturer Texas Instruments. This advanced piece of technology is designed to enhance audio performance and provide a rich sound experience for a wide range of applications. It is particularly suited for audio systems that require high-quality signal processing, such as professional audio equipment, home theater systems, and automotive audio systems.

Key Features

      
  • High-Performance Audio Processing: The TAS3208IPZPR boasts a powerful digital signal processor (DSP) that allows for sophisticated audio signal manipulation, including equalization, mixing, and dynamic range control.
  •   
  • Flexible Audio Inputs and Outputs: It supports a variety of audio input and output configurations, making it highly adaptable to different system designs and requirements.
  •   
  • Programmable DSP Core: The device features a programmable DSP core that enables custom algorithm implementation, allowing designers to tailor the audio processing to specific needs.
  •   
  • PurePath Studio™ Software: Texas Instruments offers PurePath Studio™ software, a graphical development environment that simplifies the process of creating and tuning audio processing flows for the TAS3208IPZPR.
  •   
  • Integrated Data Converters: This product includes high-quality analog-to-digital and digital-to-analog converters, ensuring pristine audio quality through the signal chain.

Applications

The TAS3208IPZPR is perfect for a variety of high-end audio applications. It can be used in:

      
  • Home theater receivers
  •   
  • Automotive audio systems
  •   
  • Professional audio mixers
  •   
  • Digital speaker management systems
  •   
  • Active speakers and subwoofers

Product Specifications

The TAS3208IPZPR is packaged in a 64-TQFP (Thin Quad Flat Pack) and operates over a wide temperature range, making it suitable for various environments. It also features a clock rate that is sufficient for handling complex audio processing tasks without compromising performance.

With its robust design and comprehensive feature set, the TAS3208IPZPR from Texas Instruments represents a powerful solution for designers looking to elevate the audio experience in their products. Its combination of performance, flexibility, and support software makes it an attractive option for any high-quality audio signal processing application.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess