EN
  • EN
  • DE
  • IT

TAS5001PFB

Part No TAS5001PFB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DIGITAL AUDIO PWM PROC 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 96dB
Case / Package 48-TQFP (7x7)
Win Source Part Number 1105449-TAS5001PFB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5001PFB CAD Model

Description

Product Overview: TAS5001PFB from Texas Instruments

The TAS5001PFB is a high-fidelity digital audio PWM processor developed by Texas Instruments, renowned for its commitment to precision and innovation in the field of electronics. This advanced component is designed to cater to the needs of audio enthusiasts and professionals seeking impeccable sound quality and system efficiency in their digital audio applications.

At the heart of the TAS5001PFB is its superior digital pulse-width modulation (PWM) engine, which provides an exceptional signal-to-noise ratio, ensuring that audio output is crystal clear and free of unwanted noise. This feature is particularly important for high-end audio systems where maintaining the purity of the sound is paramount.

The device operates with a 24-bit data input and supports a wide range of sampling frequencies, making it highly versatile and suitable for various digital audio platforms. The TAS5001PFB is capable of interfacing seamlessly with digital audio sources and processors, thanks to its flexible serial audio input formats, including I2S, left-justified, and right-justified modes.

One of the key advantages of the TAS5001PFB is its integration with Texas Instruments' PurePath Digital™ technology. This synergy enables the device to deliver high-power audio amplification with minimal analog circuitry, reducing system cost and simplifying design. The result is a streamlined audio system that doesn't compromise on sound quality.

The TAS5001PFB also boasts a wide dynamic range and a programmable digital audio processing block, which includes functions like volume control and mute, providing users with the flexibility to tailor the audio output to their specific requirements.

Packaged in a compact 48-TQFP (Thin Quad Flat Pack), the TAS5001PFB is designed for space-constrained applications, ensuring that even the most compact systems can benefit from its powerful audio processing capabilities. Whether it's for home theater systems, professional audio equipment, or automotive audio applications, the TAS5001PFB stands as a testament to Texas Instruments' dedication to delivering top-tier audio solutions.

Overall, the TAS5001PFB is an exemplary choice for designers and engineers looking to elevate the audio experience in their digital systems with a reliable, high-performance PWM processor.

You May Also Be Interested in

Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2263 $50.5841
17+ $5.9293 $100.7981
27+ $5.7440 $155.0880
36+ $5.5587 $200.1132
47+ $5.3735 $252.5545
63+ $4.8176 $303.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess