EN
  • EN
  • DE
  • IT

TAS5001PFBR

Part No TAS5001PFBR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DIGITAL AUDIO PWM PROC 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 96dB
Case / Package 48-TQFP (7x7)
Win Source Part Number 113485-TAS5001PFBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5001PFBR CAD Model

Description

The Texas Instruments TAS5001PFBR is a state-of-the-art digital audio pulse width modulation (PWM) processor that is designed to deliver high-quality sound in a compact and efficient package. This advanced audio component is perfect for a wide range of applications, from home theater systems to professional audio equipment, and it provides manufacturers with the ability to create products that meet the highest standards in digital audio reproduction.

Key Features:

  • High-Performance Audio Processing: The TAS5001PFBR offers 24-bit resolution and supports sample rates up to 96 kHz, ensuring detailed and accurate audio signal processing.
  • Integrated Digital Filtering: The device includes programmable digital filters that allow for precise control over the audio signal, enabling customization for specific speaker configurations and room acoustics.
  • Efficient PWM Output: Its PWM output stage is designed for direct connection to a digital amplifier, providing efficient power conversion and reduced system complexity.
  • Flexible System Integration: With its serial audio interface, the TAS5001PFBR can easily be integrated into a variety of digital audio systems, interfacing seamlessly with DSPs and microprocessors.
  • Compact Form Factor: The device comes in a 48-terminal HTQFP package, making it suitable for space-constrained applications without compromising performance.

Applications:

  • Home Theater Receivers
  • Professional Audio Systems
  • Digital Televisions
  • Compact Audio Players

The TAS5001PFBR from Texas Instruments represents the pinnacle of digital audio processing technology. Its combination of high-resolution audio, integrated filtering, and efficient PWM output makes it an ideal choice for designers looking to create top-tier audio products. Whether for consumer or professional use, the TAS5001PFBR provides the performance and flexibility needed to exceed the expectations of audiophiles and casual listeners alike.

You May Also Be Interested in

Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2898 $50.3184
20+ $5.1609 $103.2180
31+ $4.9996 $154.9876
42+ $4.8384 $203.2128
54+ $4.6771 $252.5634
72+ $4.1932 $301.9104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess