EN
  • EN
  • DE

TAS5012PFB

Part No TAS5012PFB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description TRUE DIGITAL AUDIO AMPLIFIER TAS5012 DIGITAL AUDIO PWM PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Function Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Interface DSP, I2S
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Specifications 102dB
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
RoHS State Request Verification
Win Source Part Number 1264048-TAS5012PFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5012
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TAS5012PFB CAD Model

Description

Introducing the TAS5012PFB Digital Audio PWM Processor

The TAS5012PFB is a state-of-the-art digital audio Pulse Width Modulation (PWM) processor designed by Texas Instruments, a leader in semiconductor solutions. This innovative product is tailored for high-fidelity digital audio systems where sound quality and system efficiency are paramount. The TAS5012PFB is a perfect choice for a wide range of audio applications, including home theater systems, professional audio equipment, and automotive sound systems.

Key Features of the TAS5012PFB

  • High-Performance Audio Processing: With advanced digital signal processing capabilities, the TAS5012PFB delivers crystal-clear audio quality. It supports various sampling rates and bit depths, ensuring compatibility with high-resolution audio formats.
  • Efficient Power Management: The device is designed to work with Texas Instruments' PowerStage™ hardware, providing efficient power conversion that helps reduce overall system power consumption.
  • Flexible Interface Options: The TAS5012PFB includes multiple interface options such as I²C and SPI, allowing for easy integration with a wide range of digital audio sources and systems.
  • Integrated Fault Protection: To ensure reliable operation, the processor comes with built-in fault protection features, including overcurrent, overtemperature, and undervoltage lockout protections.

Advanced Integration for Enhanced Audio Experience

The TAS5012PFB integrates seamlessly with other components in Texas Instruments' audio processing lineup, enabling designers to create sophisticated audio systems with minimal external components. This level of integration simplifies the design process, reduces the bill of materials, and helps accelerate time to market for audio products.

Compact and Robust Design

Housed in a compact PFB package, the TAS5012PFB is designed to fit into space-constrained applications while maintaining robust performance. Its small footprint does not compromise on functionality, making it an ideal choice for sleek, modern audio devices.

Whether you're designing a high-end home audio system or a robust automotive sound system, the TAS5012PFB from Texas Instruments delivers the performance, efficiency, and reliability needed to create an exceptional audio experience for end-users.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4543 $61.3629
6+ $16.7831 $100.6986
10+ $16.2586 $162.5860
13+ $15.7341 $204.5433
17+ $15.2097 $258.5649
23+ $13.6362 $313.6326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess