EN
  • EN
  • DE

TAS5036BPFC

Part No TAS5036BPFC
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description Six Channel Digital Audio PWM Precessor | IC MODULATOR 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 6
Interface I2C, I2S
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Specifications 32kHz ~ 192kHz
Manufacturer Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Family Part Number TAS5036B
Manufacturer Pack Quantity 96
MSL Level 4 (72 Hours)
Win Source Part Number 1264051-TAS5036BPFC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5036BPFC CAD Model

Description

The TAS5036BPFC, a cutting-edge audio digital-to-analog converter (DAC) from Texas Instruments, is designed to provide high-fidelity audio performance for a wide range of consumer electronics. This integrated circuit is part of TI's extensive portfolio of audio solutions, aimed at delivering superior sound quality and advanced features to enhance the audio experience in home theaters, professional audio systems, and automotive entertainment systems.

Key Features

  • High-Performance Audio: The TAS5036BPFC provides exceptional sound quality with high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring a pristine audio output that can satisfy audiophiles and professionals alike.
  • Multichannel Support: This DAC supports multiple audio channels, making it an ideal choice for systems that require surround sound capabilities, such as 5.1 or 7.1 home theater setups.
  • High Resolution: It is capable of handling high-resolution audio formats, offering support for various sample rates and bit depths to ensure compatibility with high-definition audio content.
  • Integrated Functions: The TAS5036BPFC comes with integrated functions such as on-chip volume control and mute functions, which provide additional flexibility and control over the audio output.
  • Flexible Interface: The device features a flexible serial audio interface that is compatible with a variety of audio data formats, making it easy to integrate into existing audio systems.

Applications

The versatility of the TAS5036BPFC allows it to be used in a multitude of applications. It is particularly well-suited for advanced audio systems where high-quality sound is a priority. This includes:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Digital Mixing Consoles
  • AV Receivers

With its robust feature set and superior audio performance, the TAS5036BPFC from Texas Instruments stands out as a premium solution for any audio system designer or manufacturer looking to elevate the listening experience of their products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Texas Instruments
Lowest to $3.4344
STMicroelectronics
Lowest to $24.7389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0588 $68.1176
4+ $27.9457 $111.7828
6+ $27.0724 $162.4344
8+ $26.1991 $209.5928
10+ $25.3258 $253.2580
14+ $22.7059 $317.8826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess