EN
  • EN
  • DE

TAS5162DDV

Part No TAS5162DDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 210W D 44TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 35
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Series PurePath Digital
Packaging Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 210W x 2 @ 6 Ohm
Operating Supply Voltage 10.8 V ~ 13.2 V
Features Digital Inputs Short-Circuit and Thermal Protection Shutdown
Mounting Style SMD/SMT
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Device Package 44-HTSSOP
Package 44-TSSOP (0.244" 6.20mm Width) Exposed Pad
Catalog Class D Amplifier
Win Source Part Number 054674-TAS5162DDV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5162DDV CAD Model

Description

Introducing the TAS5162DDV from Texas Instruments

The TAS5162DDV is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver premium audio quality and efficiency. This state-of-the-art component is ideal for a variety of applications, including high-fidelity home theaters, professional audio systems, and active speakers, offering a combination of power and precision that enhances any audio experience.

Key Features

  • High Output Power: The TAS5162DDV is capable of delivering up to 210W into a 4-ohm load, ensuring powerful and dynamic sound reproduction.
  • PurePath Digital Technology: Incorporating TI's proprietary PurePath Digital technology, the amplifier provides high-fidelity audio with minimal distortion and noise.
  • Advanced Thermal Management: The device includes an advanced thermal foldback feature, which prevents it from overheating and ensures reliable performance under various operating conditions.
  • Efficient Operation: With its high efficiency of over 90%, the TAS5162DDV reduces power loss and heat dissipation, making it an eco-friendly choice for energy-conscious consumers.
  • Flexible I2S Data Interface: The amplifier supports an I2S data input interface, offering compatibility with a wide range of digital audio sources and systems.

Technical Specifications

The TAS5162DDV operates over a wide supply voltage range from 20V to 32.5V and features a low idle loss. It is designed with a closed-loop architecture and delivers a high damping factor that ensures tight and controlled bass. The integrated self-protection circuits include overvoltage, undervoltage, overtemperature, DC detection, and short-circuit protection, safeguarding the amplifier and connected speakers against potential damage.

Applications

Thanks to its robust design and impressive audio performance, the TAS5162DDV is suitable for a variety of high-end audio applications. Whether it's for a home theater system that demands cinematic sound quality or a professional audio setup requiring consistent and reliable power, the TAS5162DDV is a versatile solution that can meet the needs of the most discerning audiophiles and sound professionals.

Experience the power and clarity of the TAS5162DDV and elevate your audio system to new heights with this exceptional product from Texas Instruments.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5239 $67.5717
6+ $18.4811 $110.8866
9+ $17.9036 $161.1324
12+ $17.3260 $207.9120
15+ $16.7485 $251.2275
20+ $15.0159 $300.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,155 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess