EN
  • EN
  • DE

TAS5162DKDG4

Part No TAS5162DKDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2 x 210 Watt STEREO DIGITAL AMPLIFIER POWER STAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264067-TAS5162DKDG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5162DKDG4 CAD Model

Description

Product Overview: TAS5162DKDG4 by Texas Instruments

The TAS5162DKDG4 is a high-performance, integrated stereo digital amplifier power stage from Texas Instruments, designed to deliver exceptional audio quality and efficiency. This advanced audio solution is perfect for a wide range of applications, from home theater systems and soundbars to professional audio equipment and active speakers.

Key Features

  • High Output Power: The TAS5162DKDG4 is capable of delivering up to 210W into a 4-ohm load, ensuring powerful and clear sound reproduction for even the most demanding audio content.
  • PurePath HD Technology: Incorporating TI's proprietary PurePath HD technology, this amplifier provides low distortion across the audio band and superior sound quality for a high-definition audio experience.
  • High Efficiency: With an efficiency rate of up to 88%, this digital amplifier ensures minimal power loss and heat generation, making it suitable for energy-conscious applications.
  • Advanced Protection System: The TAS5162DKDG4 includes an array of protection features such as over-current, over-temperature, under-voltage, and DC protection, safeguarding the amplifier and connected speakers from potential damage.
  • Flexible Operation Modes: It offers both single-ended and bridge-tied load (BTL) configurations, providing designers with the flexibility to use it in various system designs.
  • Thermal Foldback: This feature ensures continued operation even when thermal conditions are less than optimal, by reducing the output power to prevent overheating.

Applications

The TAS5162DKDG4 is suited for a variety of audio applications, including:

  • Home theater receivers and systems
  • Professional audio equipment
  • Active speaker systems
  • Soundbars
  • Multi-channel audio systems

Designed with the needs of audio enthusiasts and professionals in mind, the TAS5162DKDG4 combines power, precision, and protection to deliver a superior audio performance. Its integration of cutting-edge technology with user-centric features makes it a top choice for those seeking to create high-quality audio systems with reliable and long-lasting performance.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8283 $65.4849
6+ $17.9104 $107.4624
9+ $17.3507 $156.1563
12+ $16.7910 $201.4920
16+ $16.2313 $259.7008
21+ $14.5522 $305.5962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess