EN
  • EN
  • DE

BAS70LP-7B

Part No BAS70LP-7B
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 70V 70MA 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) 70mA (DC)
Voltage - Forward (Vf) (Max) @ If 960mV @ 15mA
Reverse Recovery Time (trr) 1.6ns
Current - Reverse Leakage @ Vr 10μA @ 70V
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package 2-DFN1006
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 010941-BAS70LP-7B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAS70LP-7B CAD Model

Description

Product Overview: BAS70LP-7B

The BAS70LP-7B is a high-performance Schottky barrier diode designed by Diodes Incorporated, renowned for its compact size and exceptional efficiency. This diode is engineered to meet the demanding requirements of modern electronic circuits, providing fast switching capabilities and low forward voltage drop.

Key Features

  • Low Profile Package: The BAS70LP-7B comes in a low profile, surface-mount SOT-23 package, which is ideal for applications where space is at a premium. Its small footprint ensures that it can be easily integrated into a variety of electronic assemblies.
  • High-Speed Switching: With its Schottky barrier design, this diode offers ultra-fast switching speeds, making it suitable for high-frequency applications and for use in circuits that require rapid switching characteristics.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which translates into reduced power loss and improved efficiency in operation, particularly important in battery-powered devices.
  • Low Capacitance: The BAS70LP-7B has been optimized to have low capacitance, which is beneficial for high-frequency circuits as it minimizes the distortion and allows the diode to switch off and on with minimal delay.
  • Lead-Free and RoHS Compliant: In alignment with contemporary environmental standards, this product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the BAS70LP-7B allows it to be used in a wide array of applications, including but not limited to:

  • High-speed switching circuits
  • Power management systems
  • Charge and discharge circuits for battery operation
  • Voltage clamping protection
  • Signal demodulation

With its combination of speed, efficiency, and compact packaging, the BAS70LP-7B from Diodes Incorporated is an excellent choice for designers looking to enhance the performance of their electronic products. Whether it's for portable devices, power supply units, or high-speed logic circuits, this Schottky barrier diode stands out as a reliable and effective component.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8737 $51.7266
43+ $2.3579 $101.3897
66+ $2.2843 $150.7638
91+ $2.2106 $201.1646
117+ $2.1369 $250.0173
157+ $1.9158 $300.7806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess