EN
  • EN
  • DE

TAS5352A

Part No TAS5352A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 125 W STEREO DIGITAL AMPLIFIER POWER STAGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1264081-TAS5352A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5352A CAD Model

Description

Texas Instruments TAS5352A Digital Amplifier Power Stage

The TAS5352A from Texas Instruments is a high-performance, integrated stereo digital amplifier power stage designed to drive speakers with high efficiency and fidelity. This advanced component is part of TI's PurePath™ Digital technology line, which provides audio solutions that deliver the clarity and power of digital audio while minimizing distortion and noise.

The TAS5352A is capable of delivering up to 125W of continuous average power to an 8-Ohm load with less than 10% THD+N from a 36V supply. With an impressive signal-to-noise ratio (SNR) and dynamic range, this digital amplifier ensures crystal-clear sound reproduction that is ideal for high-definition audio systems in consumer, professional, and automotive markets.

Featuring an advanced closed-loop architecture, the TAS5352A maintains the benefits of digital audio amplification, including efficiency and reduced system size, while also providing the audio fidelity of high-end linear amplifiers. Its flexible power supply requirements allow for use in a wide range of applications, from AV receivers to DVD players, compact audio systems, and car audio setups.

Key features of the TAS5352A include:

  • Efficient Class-D operation with over 90% power efficiency
  • Support for a wide range of supply voltages (10V to 36V)
  • Integrated self-protection circuits, including overvoltage, undervoltage, overtemperature, DC detection, and short circuit protection
  • Thermal Foldback feature that prevents the device from shutting down under extreme thermal conditions
  • Low idle losses and a low-noise modulation scheme

The TAS5352A also provides a seamless interface to TI's digital audio PWM processors and audio DSPs for a complete digital audio system solution. Its PowerPAD™ package ensures reliable operation by providing excellent thermal performance.

With its robust feature set and high-quality audio output, the TAS5352A is an excellent choice for designers looking to enhance the audio experience in their next-generation digital audio applications.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess