EN
  • EN
  • DE

TAS5414BTDKDRQ1

Part No TAS5414BTDKDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO QUAD D 36HSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 150W x 4 @ 2 Ohm
Supply Voltage - Operating 6 V to 24 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 36-HSSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 144605-TAS5414BTDKDRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5414BTDKDRQ1 CAD Model

Description

The TAS5414BTDKDRQ1 is a high-performance, automotive-grade audio amplifier designed and manufactured by Texas Instruments. This Class-D amplifier is specifically engineered to deliver exceptional sound quality and efficiency, making it an ideal choice for automotive audio systems that require robust performance in challenging environments.

Key Features:

  • High-Efficiency Class-D Operation: The TAS5414BTDKDRQ1 operates as a Class-D amplifier, which ensures high efficiency, reduced heat dissipation, and lower power consumption compared to traditional Class-AB amplifiers.
  • Output Power: With the capability to deliver up to 23W into 4 ohms per channel, this amplifier can power a full-range speaker system with clarity and strength.
  • Automotive-Qualified: As an automotive-qualified product, the TAS5414BTDKDRQ1 meets the stringent AEC-Q100 standards, ensuring reliability and performance under extreme conditions typical in automotive environments.
  • Advanced Protection Features: The device includes various protection features such as overtemperature, undervoltage, short circuit, and overcurrent protection, ensuring safe operation and longevity of the audio system.
  • Signal-to-Noise Ratio (SNR): A high SNR ensures that audio output is clear and free from unwanted noise, providing a superior listening experience.
  • I2C Control Interface: The integrated I2C control interface allows for precise control over the amplifier's functions, including volume, mute, and mode settings.
  • Small Footprint: The compact 44-pin HTSSOP (D) package makes it suitable for space-constrained automotive applications without compromising on power or audio quality.

Applications:

The TAS5414BTDKDRQ1 is designed for a wide range of automotive audio applications, including:

  • Car audio systems
  • Navigation and telematics systems
  • Driver information displays
  • Hands-free calling systems

With its robust design and advanced features, the TAS5414BTDKDRQ1 from Texas Instruments stands out as a superior audio amplification solution for automotive manufacturers seeking to enhance the auditory experience of their vehicles.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7383 $56.2149
7+ $15.3751 $107.6257
11+ $14.8946 $163.8406
14+ $14.4141 $201.7974
18+ $13.9337 $250.8066
25+ $12.4922 $312.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess