EN
  • EN
  • DE

TAS5508CPAG

Part No TAS5508CPAG
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUD PWM PROC 8CH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32kHz to 192kHz
Case / Package 64-TQFP (10x10)
Win Source Part Number 129535-TAS5508CPAG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5508CPAG CAD Model

Description

Overview of Texas Instruments TAS5508CPAG

The TAS5508CPAG is a high-performance, 8-channel digital audio PWM processor designed by Texas Instruments, a leader in semiconductor solutions. This sophisticated IC is tailored for advanced digital amplifier systems, providing an integrated solution for managing and processing digital audio signals with exceptional precision and clarity.

Key Features

  • High-Quality Audio Processing: The TAS5508CPAG is capable of handling 24-bit digital audio input, ensuring a high-resolution audio experience for the listener.
  • Multi-Channel Output: With 8 PWM output channels, this component is ideal for systems requiring multiple audio channels, such as home theater systems, soundbars, and multi-room audio setups.
  • Advanced Modulation: It employs advanced modulation techniques to convert digital audio signals into PWM signals, which can directly drive digital amplifiers, reducing system complexity and improving efficiency.
  • Flexible Audio Interface: The device supports a variety of audio data interface formats including I2S, left-justified, right-justified, and time-division multiplexed (TDM) formats, offering versatility in system design.
  • Programmable DSP: The integrated DSP allows for extensive programmability, enabling custom audio processing such as equalization, volume control, and dynamic range compression.

Applications

The TAS5508CPAG is suitable for a wide range of applications that require high-fidelity audio and multi-channel capabilities. These include:

  • Home Theater Receivers
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Active Speakers and Soundbars
  • Digital TV Sound Systems

Technical Specifications

The TAS5508CPAG operates over a wide power supply range and is housed in a 64-pin HTQFP package. It is designed with thermal and overcurrent protection features to ensure reliable operation in a variety of environmental conditions.

Conclusion

With its robust feature set and flexibility, the TAS5508CPAG from Texas Instruments stands out as an optimal choice for designers looking to create sophisticated audio systems that deliver superior sound quality and performance.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
STMicroelectronics
Lowest to $34.9254
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9235 $74.7705
5+ $20.4501 $102.2505
8+ $19.8110 $158.4880
11+ $19.1720 $210.8920
14+ $18.5329 $259.4606
19+ $16.6157 $315.6983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,446 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess