EN
  • EN
  • DE

TAS5508CPAGR

Part No TAS5508CPAGR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUD PWM PROC 8CH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32kHz to 192kHz
Case / Package 64-TQFP (10x10)
Win Source Part Number 031870-TAS5508CPAGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5508CPAGR CAD Model

Description

The TAS5508CPAGR is a high-performance, 8-channel digital audio PWM processor from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced audio solution is designed to meet the demands of high-definition audio systems, offering an exceptional audio experience for a wide range of applications, including home theaters, soundbars, and multi-room audio setups.

Key Features

  • Eight PWM Output Channels: The TAS5508CPAGR supports up to eight channels of audio, making it ideal for sophisticated surround sound systems.
  • High-Resolution Audio: With support for high-resolution audio formats, this processor ensures that listeners enjoy crisp, detailed sound that is faithful to the original recording.
  • Advanced Modulation Scheme: The device uses an advanced closed-loop architecture, which minimizes distortion and eliminates the need for an external DAC.
  • Programmable Audio Processing: The integrated PurePath™ technology from TI allows for extensive programmability, enabling customization of audio processing algorithms to suit specific audio system requirements.
  • Flexible Input Formats: The TAS5508CPAGR accepts a wide range of digital audio input formats, offering versatility in system design.
  • Thermal and Overcurrent Protection: Built-in safety features ensure that the device and the audio system remain protected under various operating conditions.

Applications

The TAS5508CPAGR is suitable for a variety of high-end audio applications. Its robust design and comprehensive feature set make it an excellent choice for:

  • AV Receivers
  • Digital Amplifiers
  • Blu-ray Player Audio Sections
  • Professional Audio Systems
  • Automotive Audio Systems

Technical Specifications

The TAS5508CPAGR operates over a wide power supply range and is housed in a 64-TQFP (Thin Quad Flat Package) that is designed for easy integration into various circuit designs. It interfaces seamlessly with other components in a system, thanks to its I²C control bus, and supports a wide range of sampling rates and audio processing functions.

Conclusion

Overall, the TAS5508CPAGR from Texas Instruments stands out as a versatile and powerful digital audio PWM processor that delivers high-quality audio performance for a multitude of audio applications. Its combination of advanced features and robust design make it a top choice for audio system designers seeking to create premium sound experiences.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Texas Instruments
Lowest to $9.6370

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4875 $67.4625
6+ $18.4513 $110.7078
9+ $17.8747 $160.8723
12+ $17.2981 $207.5772
15+ $16.7215 $250.8225
21+ $14.9917 $314.8257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,446 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess