EN
  • EN
  • DE

SER2918H-333

Part No SER2918H-333
Manufacturer Coilcraft
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 720298-SER2918H-333
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SER2918H-333 CAD Model

Description

The Coilcraft SER2918H-333 is a shielded power inductor designed for high-current, high-frequency applications. It is characterized by its low DC resistance (DCR), high saturation current, and excellent current handling capabilities. This inductor is ideal for use in power supplies, DC-DC converters, and other applications where efficient power conversion is required.

Applications:

  • DC-DC converters
  • Power supplies
  • Buck regulators
  • Boost regulators
  • Filtering applications
  • LED lighting

Features:

  • Shielded construction
  • Low DC resistance (DCR)
  • High saturation current
  • Excellent current handling
  • Operating temperature: -40°C to +125°C
  • RoHS compliant
  • Surface mountable

Benefits:

  • Reduced electromagnetic interference (EMI)
  • Improved efficiency
  • High power density
  • Reliable performance
  • Environmentally friendly
  • Easy to assemble

Additional Details:

The SER2918H-333 inductor provides efficient energy storage and filtering in power electronic circuits. Its shielded construction minimizes electromagnetic interference (EMI), which can affect the performance of other components in the system. The low DC resistance (DCR) reduces power losses, leading to improved efficiency. The high saturation current allows the inductor to handle large currents without significant inductance drop. This Coilcraft inductor is a reliable and high-performance solution for various power applications. Its rugged construction and wide operating temperature range ensure reliable operation in harsh environments. The surface mountable design allows for easy assembly on printed circuit boards (PCBs). This inductor is an optimal choice for a broad range of power electronics applications. The part number corresponds to an inductance value of 33 µH. The SER2918H series features a compact size, making it suitable for space-constrained applications.

You May Also Be Interested in

Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3188 $58.5068
27+ $4.3636 $117.8172
41+ $4.2273 $173.3193
57+ $4.0910 $233.1870
74+ $3.9547 $292.6478
98+ $3.5459 $347.4982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess