EN
  • EN
  • DE

TAS5631PHDR

Part No TAS5631PHDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 300-W STEREO / 600-W MONO PurePath™ HD DIGITAL-INPUT POWER STAGE | IC AUDIO AMP CLASS D 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 600W x 1 at 2Ohm; 300W x 2 at 4Ohm
Supply Voltage (V) 25V ~ 52.5V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 64-HTQFP (14x14)
Manufacturer Package 64-TQFP Exposed Pad
Family Part Number TAS5631
Manufacturer Pack Quantity 1
MSL Level 5A (24 Hours)
Win Source Part Number 1264132-TAS5631PHDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5631PHDR CAD Model

Description

Product Overview: Texas Instruments TAS5631PHDR

The TAS5631PHDR is a high-performance, integrated stereo digital amplifier power stage designed and manufactured by Texas Instruments (TI). This state-of-the-art component is part of TI's extensive audio product line and is engineered to deliver exceptional sound quality with high efficiency, making it an ideal choice for audio enthusiasts and professionals alike.

Key Features:

  • Output Power: The TAS5631PHDR offers an impressive output power of up to 300 Watts for a single channel and up to 150 Watts per channel in stereo mode, ensuring robust and dynamic audio performance for a wide range of applications.
  • High Efficiency: With an advanced closed-loop architecture, this amplifier boasts an efficiency of up to 96%, minimizing heat generation and power loss, thereby reducing the need for bulky heatsinks and enabling more compact system designs.
  • PurePath HD Technology: Incorporating TI's proprietary PurePath HD technology, the TAS5631PHDR provides high-definition audio with low distortion and noise, delivering a crystal-clear listening experience even at high output levels.
  • Flexible Operation Modes: The device supports both Parallel BTL (PBTL) and stereo bridge-tied load (BTL) configurations, offering versatility for different audio system requirements.
  • Integrated Feedback: The built-in feedback value provides superior performance by reducing output error and improving linearity, which translates to high-fidelity audio reproduction.

Applications:

The TAS5631PHDR is suitable for a diverse array of audio applications, including high-end home theater systems, professional audio equipment, powered speakers, and active subwoofers. Its high power output and excellent audio quality make it a top choice for designing premium audio systems.

Technical Specifications:

  • THD+N: 0.03% at 1 W into 8 Ω
  • SNR: 100 dB (A-weighted)
  • Integrated Self-Protection Circuits
  • Overcurrent, Overtemperature, and DC Protection
  • 48-Pin HTSSOP Package

Overall, the Texas Instruments TAS5631PHDR is a powerful and reliable choice for anyone looking to build or upgrade a high-quality audio system with a component that promises both performance and durability.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess