EN
  • EN
  • DE

TAS5707

Part No TAS5707
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 20-W STEREO DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264141-TAS5707
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Communications & Networking, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TAS5707 CAD Model

Description

The TAS5707 by Texas Instruments is a sophisticated audio power amplifier that is part of TI's extensive audio product line. This digital audio power amplifier is designed for high-quality sound systems and offers an impressive array of features that make it a top choice for audio enthusiasts and professionals alike.

Key Features

  • Output Power: The TAS5707 is capable of delivering up to 20 Watts into an 8-ohm load with less than 1% THD+N from a 18V supply, ensuring powerful and clear audio output.
  • Audio Processing: It comes with integrated audio processing options including bass and treble controls, which allow for fine-tuning of the audio output to match specific speaker characteristics or personal preferences.
  • Efficiency: As a class-D amplifier, it offers high efficiency, which not only reduces power consumption but also minimizes heat generation, making it suitable for compact and enclosed designs.
  • I2C Control: The TAS5707 can be controlled via an I2C bus, allowing for convenient integration into a digital audio system and providing the capability to manage volume, audio processing, and system status.
  • Multiple Switching Rates: It supports a flexible PWM switching rate that can be adjusted to optimize audio performance or to suppress out-of-band noise.

Applications

The TAS5707 is versatile and can be used in a wide range of applications, such as:

  • Home theater systems
  • Television soundbars
  • Multi-room audio systems
  • Active speakers and subwoofers
  • Aftermarket automotive audio systems

Technical Specifications

With a signal-to-noise ratio (SNR) of 102 dB and a dynamic range of 102 dB, the TAS5707 ensures high-fidelity sound reproduction. It operates over a wide power supply range from 8V to 26V, providing flexibility in various power environments.

For developers and manufacturers, the TAS5707 is available in a 48-pin QFN package, which is compact and suitable for space-constrained applications. Detailed datasheets, application notes, and design resources are available from Texas Instruments to facilitate the integration of the TAS5707 into audio systems.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess