EN
  • EN
  • DE

TAS5709APHP

Part No TAS5709APHP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20-W STEREO DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC | IC AMP AUD PWR 20W STER 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 20.6W x 2 at 8Ohm
Supply Voltage (V) 8V ~ 24V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Package 48-PowerTQFP
Family Part Number TAS5709A
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1264145-TAS5709APHP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5709APHP CAD Model

Description

The TAS5709APHP is a state-of-the-art digital audio power amplifier from Texas Instruments, designed for delivering high-quality sound in consumer electronic applications. This powerful component is ideal for a wide range of audio systems, including home theaters, soundbars, docking stations, and TV audio subsystems.

Key Features

  • Output Power Capability: The TAS5709APHP can drive 20W into an 8Ω load at 18V, providing ample power for a rich and immersive audio experience.
  • Audio Processing: It features advanced audio processing capabilities, including programmable dynamic range control and an array of sound enhancement technologies to deliver crisp, clear audio.
  • Efficiency: With its built-in Class-D operation, it offers high efficiency, which reduces heat dissipation and power loss, making it a suitable choice for energy-sensitive applications.
  • Flexibility: The device supports I²S and TDM digital input formats, providing flexibility in system design and ensuring compatibility with a wide range of digital audio sources.
  • Integrated Feedback: The TAS5709APHP incorporates an integrated feedback design that minimizes output distortion and improves audio performance.

Technical Specifications

  • Supply Voltage: Operates from a supply voltage range of 8V to 26V, accommodating various power requirements.
  • Audio Inputs: Accepts a 24-bit digital audio input for high-resolution audio playback.
  • Protection Features: Comes with multiple protection features, including overcurrent, thermal, and undervoltage protection, ensuring robust and reliable operation.
  • Package: Available in a 48-pin HTQFP package, which is suitable for compact PCB layouts.

Applications

The TAS5709APHP is versatile and can be used in a variety of applications that require high-quality audio amplification. It is particularly well-suited for consumer electronics that demand premium sound performance in a compact form factor.

Whether you are designing a high-end audio system or looking for a reliable amplifier for your next project, the TAS5709APHP from Texas Instruments is an excellent choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9630 $51.8520
10+ $10.6364 $106.3640
15+ $10.3040 $154.5600
21+ $9.9716 $209.4036
26+ $9.6392 $250.6192
35+ $8.6420 $302.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess